Belden Inc. CAT 6 Shielded Copper Patch Cord, 28 AWG, F/UTP, LSZH, Blue, 5 Meter C6D4C106005M

Description
CAT 6 Shielded Copper Patch Cord, 28 AWG, F/UTP, LSZH, Blue, 5 Meter
Description
CAT 6 Shielded Copper Patch Cord, 28 AWG, F/UTP, LSZH, Blue, 5 Meter
Datasheet
Datasheet Summary
Powered by GS/AI

The CAT 6 Shielded Copper Patch Cord, part number C6D4C106005M, features a 28 AWG construction with F/UTP shielding, designed for horizontal and building cabling applications. It supports both current and future Category 6 and 5e standards, including 1000Base-T (Gigabit Ethernet), 10Base-T, and 100Base-TX. The cord is made with stranded bare copper conductors and has a polyethylene insulation, providing durability and performance. The outer jacket is made from low smoke zero halogen (LSZH) material, which is flame retardant and suitable for indoor use. The patch cord is equipped with shielded RJ45 connectors, featuring a snagless boot design to prevent damage during installation. It has a dielectric strength of 750 V AC, a current rating of 1.5 A, and an insulation resistance of 5 G ohm*km. The product complies with ISO/IEC 11801-1 and ANSI/TIA/EIA 568 C.2 standards, ensuring reliability in data transmission.

Datasheet Summary
Powered by GS/AI

The CAT 6 Shielded Copper Patch Cord, part number C6D4C106005M, features a 28 AWG construction with F/UTP shielding, designed for horizontal and building cabling applications. It supports both current and future Category 6 and 5e standards, including 1000Base-T (Gigabit Ethernet), 10Base-T, and 100Base-TX. The cord is made with stranded bare copper conductors and has a polyethylene insulation, providing durability and performance. The outer jacket is made from low smoke zero halogen (LSZH) material, which is flame retardant and suitable for indoor use. The patch cord is equipped with shielded RJ45 connectors, featuring a snagless boot design to prevent damage during installation. It has a dielectric strength of 750 V AC, a current rating of 1.5 A, and an insulation resistance of 5 G ohm*km. The product complies with ISO/IEC 11801-1 and ANSI/TIA/EIA 568 C.2 standards, ensuring reliability in data transmission.

Suppliers

Company
Product
Description
Supplier Links
CAT 6 Shielded Copper Patch Cord, 28 AWG, F/UTP, LSZH, Blue, 5 Meter - C6D4C106005M - Belden Inc.
St. Louis, MO, United States
CAT 6 Shielded Copper Patch Cord, 28 AWG, F/UTP, LSZH, Blue, 5 Meter
C6D4C106005M
CAT 6 Shielded Copper Patch Cord, 28 AWG, F/UTP, LSZH, Blue, 5 Meter C6D4C106005M
CAT 6 Shielded Copper Patch Cord, 28 AWG, F/UTP, LSZH, Blue, 5 Meter

CAT 6 Shielded Copper Patch Cord, 28 AWG, F/UTP, LSZH, Blue, 5 Meter

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Cable Assemblies
Product Number C6D4C106005M
Product Name CAT 6 Shielded Copper Patch Cord, 28 AWG, F/UTP, LSZH, Blue, 5 Meter
Application LAN / Ethernet; Networking
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details