Belden Inc. CAT6+ Patch Cord 23AWG Solid LSZH Blue 1 Meter C624106001M

Description
CAT6+ Patch Cord 23AWG Solid LSZH Blue 1 Meter
Datasheet
Description
CAT6+ Patch Cord 23AWG Solid LSZH Blue 1 Meter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAT6+ Patch Cord 23AWG Solid LSZH Blue 1 Meter - C624106001M - Belden Inc.
St. Louis, MO, United States
CAT6+ Patch Cord 23AWG Solid LSZH Blue 1 Meter
C624106001M
CAT6+ Patch Cord 23AWG Solid LSZH Blue 1 Meter C624106001M
CAT6+ Patch Cord 23AWG Solid LSZH Blue 1 Meter

CAT6+ Patch Cord 23AWG Solid LSZH Blue 1 Meter

Supplier's Site Datasheet
Patch Cord, Rj45 Plug-Free End, Blue, 1M; Lan Category Belden - 94AC8787 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Rj45 Plug-Free End, Blue, 1M; Lan Category Belden
94AC8787
Patch Cord, Rj45 Plug-Free End, Blue, 1M; Lan Category Belden 94AC8787
PATCH CORD, RJ45 PLUG-FREE END, BLUE, 1M; LAN Category:Cat5e, Cat6; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Connector to Connector:RJ45 Plug to Free End; Jacket Colour:Blue; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

PATCH CORD, RJ45 PLUG-FREE END, BLUE, 1M; LAN Category:Cat5e, Cat6; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Connector to Connector:RJ45 Plug to Free End; Jacket Colour:Blue; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Belden Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number C624106001M 94AC8787
Product Name CAT6+ Patch Cord 23AWG Solid LSZH Blue 1 Meter Patch Cord, Rj45 Plug-Free End, Blue, 1M; Lan Category Belden
Application Networking LAN / Ethernet
Product Type Patch Patch
Cable Type Cat 6 Cat 5; Cat 6
Rated Temperature -20 to 60 C (-4 to 140 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type-C To Type-C 90° Fast Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
Gender Male-Male
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 3 ft (9.14 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details