The Belden 8325 is an RS-232 cable designed for extended distance applications, featuring 22 AWG stranded tinned copper conductors arranged in 25 twisted pairs. It utilizes semi-rigid PVC insulation and is shielded with Beldfoil® for 100% coverage, complemented by a tinned copper braid shield providing 65% coverage. The cable jacket is made of PVC, with a nominal diameter of 0.620 inches. This cable is suitable for various applications, including computer communications, low voltage analog signals, low voltage digital control, line level audio, and panel wiring. It has a maximum current rating of 1.4 Amps per conductor at 25°C and operates within a temperature range of -30°C to +80°C. The cable is compliant with UL standards for indoor use and has a voltage rating of 300 V. Overall, the Belden 8325 is a robust option for engineers seeking reliable RS-232 connectivity in demanding environments.
Computer EIA RS-232 Cable, 22 AWG stranded (7x30) tinned copper conductors, semi-rigid PVC insulation, 25 twisted pairs, overall Beldfoil® (100% coverage) + tinned copper braid shield (65% coverage), PVC jacket.
| Belden Inc. | |
|---|---|
| Product Category | Serial Cables |
| Product Number | 8325 |
| Product Name | RS-232, Low Cap, #22-25pr, SR-PVC, O/A Foil+Braid, PVC Jkt, CMG |
| Serial Cable Type | RS232 |