Belden Inc. CAT 6 unshielded patch cord, LSZH Stranded, T568A and T568B compatible, Yellow, 15 Meter C654104015M

Description
CAT 6 unshielded patch cord, LSZH Stranded, T568A and T568B compatible, Yellow, 15 Meter
Description
CAT 6 unshielded patch cord, LSZH Stranded, T568A and T568B compatible, Yellow, 15 Meter
Datasheet
Datasheet Summary
Powered by GS/AI

The Belden C654104015M is a 15-meter CAT 6 unshielded patch cord designed for horizontal and building cabling applications. It is compatible with both T568A and T568B wiring schemes, making it versatile for various network setups. The cord features stranded conductors made of bare copper with a gauge of 24 AWG and includes four pairs. The outer jacket is made from low smoke zero halogen (LSZH) material, which is flame retardant and measures 5.9 mm in diameter. The connectors are RJ45 type, constructed from polycarbonate, and include snagless boots for added durability. The patch cord supports current and future Category 6 and 5e applications, such as 10Base-T and 100Base-TX. Electrical characteristics include a dielectric strength of 1000 V AC, a current rating of 1.5 A, and an insulation resistance of 500 Mohm minimum. The product is suitable for indoor use and complies with ISO/IEC 11801-1 and ANSI/TIA/EIA 568 C.2 standards. It is packaged individually in a clear plastic bag for convenience.

Datasheet Summary
Powered by GS/AI

The Belden C654104015M is a 15-meter CAT 6 unshielded patch cord designed for horizontal and building cabling applications. It is compatible with both T568A and T568B wiring schemes, making it versatile for various network setups. The cord features stranded conductors made of bare copper with a gauge of 24 AWG and includes four pairs. The outer jacket is made from low smoke zero halogen (LSZH) material, which is flame retardant and measures 5.9 mm in diameter. The connectors are RJ45 type, constructed from polycarbonate, and include snagless boots for added durability. The patch cord supports current and future Category 6 and 5e applications, such as 10Base-T and 100Base-TX. Electrical characteristics include a dielectric strength of 1000 V AC, a current rating of 1.5 A, and an insulation resistance of 500 Mohm minimum. The product is suitable for indoor use and complies with ISO/IEC 11801-1 and ANSI/TIA/EIA 568 C.2 standards. It is packaged individually in a clear plastic bag for convenience.

Suppliers

Company
Product
Description
Supplier Links
CAT 6 unshielded patch cord, LSZH Stranded, T568A and T568B compatible, Yellow, 15 Meter - C654104015M - Belden Inc.
St. Louis, MO, United States
CAT 6 unshielded patch cord, LSZH Stranded, T568A and T568B compatible, Yellow, 15 Meter
C654104015M
CAT 6 unshielded patch cord, LSZH Stranded, T568A and T568B compatible, Yellow, 15 Meter C654104015M
CAT 6 unshielded patch cord, LSZH Stranded, T568A and T568B compatible, Yellow, 15 Meter

CAT 6 unshielded patch cord, LSZH Stranded, T568A and T568B compatible, Yellow, 15 Meter

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Cable Assemblies
Product Number C654104015M
Product Name CAT 6 unshielded patch cord, LSZH Stranded, T568A and T568B compatible, Yellow, 15 Meter
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-0750-040 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details