Belden Inc. CAT 6A 10GX unshielded patch cord, LSZH stranded, T568A/B compatible, Red, 2 meter CA24102002M

Description
CAT 6A 10GX unshielded patch cord, LSZH stranded, T568A/B compatible, Red, 2 meter
Description
CAT 6A 10GX unshielded patch cord, LSZH stranded, T568A/B compatible, Red, 2 meter
Datasheet
Datasheet Summary
Powered by GS/AI

The CAT 6A 10GX unshielded patch cord, part number CA24102002M, is designed for horizontal and building cabling applications. It supports current and future Category 6A, 10GX, Category 6, and 5e applications, including 10Base-T, 100Base-TX, 1000Base-T, and 10G Base-T. The cord features stranded conductors made of bare copper with a 26 AWG rating and is insulated with foam polyethylene. This patch cord has a low smoke zero halogen (LSZH) outer jacket that is flame retardant, measuring 6.1 mm in diameter. It is compatible with T568A/B wiring schemes and is packaged individually in a clear plastic bag. The connectors are RJ45 type, made from polycarbonate, and include a snagless rubber boot. The front connection is constructed with phosphor bronze plated with gold and nickel undercoat for durability. Electrical characteristics include a rated voltage of 72 V DC maximum, with an installation temperature range of 0°C to +50°C and an operating temperature range of -20°C to +60°C. The patch cord is compliant with ISO/IEC 11801-1 and ANSI/TIA/EIA 568 C.2 standards, making it suitable for indoor use.

Datasheet Summary
Powered by GS/AI

The CAT 6A 10GX unshielded patch cord, part number CA24102002M, is designed for horizontal and building cabling applications. It supports current and future Category 6A, 10GX, Category 6, and 5e applications, including 10Base-T, 100Base-TX, 1000Base-T, and 10G Base-T. The cord features stranded conductors made of bare copper with a 26 AWG rating and is insulated with foam polyethylene. This patch cord has a low smoke zero halogen (LSZH) outer jacket that is flame retardant, measuring 6.1 mm in diameter. It is compatible with T568A/B wiring schemes and is packaged individually in a clear plastic bag. The connectors are RJ45 type, made from polycarbonate, and include a snagless rubber boot. The front connection is constructed with phosphor bronze plated with gold and nickel undercoat for durability. Electrical characteristics include a rated voltage of 72 V DC maximum, with an installation temperature range of 0°C to +50°C and an operating temperature range of -20°C to +60°C. The patch cord is compliant with ISO/IEC 11801-1 and ANSI/TIA/EIA 568 C.2 standards, making it suitable for indoor use.

Suppliers

Company
Product
Description
Supplier Links
CAT 6A 10GX unshielded patch cord, LSZH stranded, T568A/B compatible, Red, 2 meter - CA24102002M - Belden Inc.
St. Louis, MO, United States
CAT 6A 10GX unshielded patch cord, LSZH stranded, T568A/B compatible, Red, 2 meter
CA24102002M
CAT 6A 10GX unshielded patch cord, LSZH stranded, T568A/B compatible, Red, 2 meter CA24102002M
CAT 6A 10GX unshielded patch cord, LSZH stranded, T568A/B compatible, Red, 2 meter

CAT 6A 10GX unshielded patch cord, LSZH stranded, T568A/B compatible, Red, 2 meter

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Cable Assemblies
Product Number CA24102002M
Product Name CAT 6A 10GX unshielded patch cord, LSZH stranded, T568A/B compatible, Red, 2 meter
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Cable - 2 Pin ARC Type Magnetic Pogo Pin Charger -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details