Belden Inc. CAT6+ Patch Cord 23AWG Solid LSZH Blue 3 Meter C624106003M

Description
CAT6+ Patch Cord 23AWG Solid LSZH Blue 3 Meter
Datasheet
Description
CAT6+ Patch Cord 23AWG Solid LSZH Blue 3 Meter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAT6+ Patch Cord 23AWG Solid LSZH Blue 3 Meter - C624106003M - Belden Inc.
St. Louis, MO, United States
CAT6+ Patch Cord 23AWG Solid LSZH Blue 3 Meter
C624106003M
CAT6+ Patch Cord 23AWG Solid LSZH Blue 3 Meter C624106003M
CAT6+ Patch Cord 23AWG Solid LSZH Blue 3 Meter

CAT6+ Patch Cord 23AWG Solid LSZH Blue 3 Meter

Supplier's Site Datasheet
Patch Cord, Rj45 Plug-Free End, Blue, 3M; Lan Category Belden - 94AC8789 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Rj45 Plug-Free End, Blue, 3M; Lan Category Belden
94AC8789
Patch Cord, Rj45 Plug-Free End, Blue, 3M; Lan Category Belden 94AC8789
PATCH CORD, RJ45 PLUG-FREE END, BLUE, 3M; LAN Category:Cat5e, Cat6; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Jacket Colour:Blue; Product Range:-; SVHC:No SVHC (27-Jun-2018); Connector Type A:RJ45 Plug; Connector Type RoHS Compliant: Yes

PATCH CORD, RJ45 PLUG-FREE END, BLUE, 3M; LAN Category:Cat5e, Cat6; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Jacket Colour:Blue; Product Range:-; SVHC:No SVHC (27-Jun-2018); Connector Type A:RJ45 Plug; Connector Type RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Belden Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number C624106003M 94AC8789
Product Name CAT6+ Patch Cord 23AWG Solid LSZH Blue 3 Meter Patch Cord, Rj45 Plug-Free End, Blue, 3M; Lan Category Belden
Application Networking LAN / Ethernet
Product Type Patch Patch
Cable Type Cat 6 Cat 5; Cat 6
Rated Temperature -20 to 60 C (-4 to 140 F)
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded Cable Assemblies, USB 3.0 (USB 3.2 Gen 1x1) Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type USB
Cable Shielding Braid; Foil
Cable Length 82.02 ft (250 dm)
View Details