Belden Inc. RS232, #24-7pr, SR-PVC, O/A Foil, PVC Jkt, CMG, 75Ω 9507

Description
Computer EIA RS-232 Cable, 24 AWG stranded (7x32) tinned copper conductors, semi-rigid PVC insulation, 7 twisted pairs, overall Beldfoil® shield (100% coverage), 24 AWG stranded tinned copper drain wire (continued), PVC jacket.
Datasheet
Description
Computer EIA RS-232 Cable, 24 AWG stranded (7x32) tinned copper conductors, semi-rigid PVC insulation, 7 twisted pairs, overall Beldfoil® shield (100% coverage), 24 AWG stranded tinned copper drain wire (continued), PVC jacket.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RS232, #24-7pr, SR-PVC, O/A Foil, PVC Jkt, CMG, 75Ω - 9507 - Belden Inc.
St. Louis, MO, United States
RS232, #24-7pr, SR-PVC, O/A Foil, PVC Jkt, CMG, 75Ω
9507
RS232, #24-7pr, SR-PVC, O/A Foil, PVC Jkt, CMG, 75Ω 9507
Computer EIA RS-232 Cable, 24 AWG stranded (7x32) tinned copper conductors, semi-rigid PVC insulation, 7 twisted pairs, overall Beldfoil® shield (100% coverage), 24 AWG stranded tinned copper drain wire (continued), PVC jacket.

Computer EIA RS-232 Cable, 24 AWG stranded (7x32) tinned copper conductors, semi-rigid PVC insulation, 7 twisted pairs, overall Beldfoil® shield (100% coverage), 24 AWG stranded tinned copper drain wire (continued), PVC jacket.

Supplier's Site Datasheet
Multipair Shielded Cable, 7, 24 Awg, 0.2 Mm , 7 X 0.2Mm Rohs Compliant Belden - 54M3160 - Newark, An Avnet Company
Chicago, IL, United States
Multipair Shielded Cable, 7, 24 Awg, 0.2 Mm , 7 X 0.2Mm Rohs Compliant Belden
54M3160
Multipair Shielded Cable, 7, 24 Awg, 0.2 Mm , 7 X 0.2Mm Rohs Compliant Belden 54M3160
Multipair Shielded Cable, 7, 24 AWG, 0.2 mm , 7 x 0.2mm RoHS Compliant: Yes

Multipair Shielded Cable, 7, 24 AWG, 0.2 mm , 7 x 0.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Belden Inc. Newark, An Avnet Company
Product Category Serial Cables Cable Assemblies
Product Number 9507 54M3160
Product Name RS232, #24-7pr, SR-PVC, O/A Foil, PVC Jkt, CMG, 75Ω Multipair Shielded Cable, 7, 24 Awg, 0.2 Mm , 7 X 0.2Mm Rohs Compliant Belden
Serial Cable Type RS232
Unlock Full Specs
to access all available technical data

Similar Products

“N” Series Male to Female Test Cable, RG58C/U - 1325 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Gender Male-Female
View Details
Cable Assembly - 6811A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Standard Cable - Model SAC-210 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details