Belden Inc. CAT6 28AWG Small diameter Copper Patch Cord, UTP, LSZH, Green, 3 Meter C6D4Z105003M

Description
CAT6 28AWG Small diameter Copper Patch Cord, UTP, LSZH, Green, 3 Meter
Datasheet
Description
CAT6 28AWG Small diameter Copper Patch Cord, UTP, LSZH, Green, 3 Meter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAT6 28AWG Small diameter Copper Patch Cord, UTP, LSZH, Green, 3 Meter - C6D4Z105003M - Belden Inc.
St. Louis, MO, United States
CAT6 28AWG Small diameter Copper Patch Cord, UTP, LSZH, Green, 3 Meter
C6D4Z105003M
CAT6 28AWG Small diameter Copper Patch Cord, UTP, LSZH, Green, 3 Meter C6D4Z105003M
CAT6 28AWG Small diameter Copper Patch Cord, UTP, LSZH, Green, 3 Meter

CAT6 28AWG Small diameter Copper Patch Cord, UTP, LSZH, Green, 3 Meter

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Cable Assemblies
Product Number C6D4Z105003M
Product Name CAT6 28AWG Small diameter Copper Patch Cord, UTP, LSZH, Green, 3 Meter
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 8-pole - A-K8P-M8-S-G-2M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
Stability Cables - SW-24-FM-48 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details
Circular Cable Assemblies - 2171-NEBL-T12W4-E-5-N-LE4-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 16.4 ft (49.99 dm)
View Details