Belden Inc. Multiple Conductor Cables 7961A 1SW1000

Description
4 (2 Pair) Conductor Multi-Pair, Cat5e Cable Green 22 AWG Foil, Braid 1000.0' (304.8m)
Request a Quote Datasheet
Description
4 (2 Pair) Conductor Multi-Pair, Cat5e Cable Green 22 AWG Foil, Braid 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL3067-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL3067-1000-ND
Multiple Conductor Cables BEL3067-1000-ND
4 (2 Pair) Conductor Multi-Pair, Cat5e Cable Green 22 AWG Foil, Braid 1000.0' (304.8m)

4 (2 Pair) Conductor Multi-Pair, Cat5e Cable Green 22 AWG Foil, Braid 1000.0' (304.8m)

Buy Now Datasheet
Profinet Type B Cat5E Quad Cable, 1000Ft; Cable Shielding Belden - 77Y6061 - Newark, An Avnet Company
Chicago, IL, United States
Profinet Type B Cat5E Quad Cable, 1000Ft; Cable Shielding Belden
77Y6061
Profinet Type B Cat5E Quad Cable, 1000Ft; Cable Shielding Belden 77Y6061
PROFINET TYPE B CAT5E QUAD CABLE, 1000FT; Cable Shielding:Shielded; LAN Category:Cat5e; Wire Gauge:22AWG; Conductor Area CSA:0.33mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:2 Pair; Jacket Color:Green RoHS Compliant: Yes

PROFINET TYPE B CAT5E QUAD CABLE, 1000FT; Cable Shielding:Shielded; LAN Category:Cat5e; Wire Gauge:22AWG; Conductor Area CSA:0.33mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:2 Pair; Jacket Color:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Network Cables Cable Assemblies
Product Number BEL3067-1000-ND 77Y6061
Product Name Multiple Conductor Cables Profinet Type B Cat5E Quad Cable, 1000Ft; Cable Shielding Belden
Product Category Cable
Cable Length 1000 ft (3048 dm)
Number of Conductors 4 #
Unlock Full Specs
to access all available technical data