Belden Inc. Multiple Conductor Cables 7962A 1SW2000

Description
4 (2 Pair) Conductor Multi-Pair, Cat5e Cable Green 22 AWG Foil, Braid 2000.0' (609.6m)
Request a Quote Datasheet
Description
4 (2 Pair) Conductor Multi-Pair, Cat5e Cable Green 22 AWG Foil, Braid 2000.0' (609.6m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL3116-2000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL3116-2000-ND
Multiple Conductor Cables BEL3116-2000-ND
4 (2 Pair) Conductor Multi-Pair, Cat5e Cable Green 22 AWG Foil, Braid 2000.0' (609.6m)

4 (2 Pair) Conductor Multi-Pair, Cat5e Cable Green 22 AWG Foil, Braid 2000.0' (609.6m)

Buy Now Datasheet
Profinet Type C Cat5E Quad Cable, 2000Ft; Cable Shielding Belden - 77Y6064 - Newark, An Avnet Company
Chicago, IL, United States
Profinet Type C Cat5E Quad Cable, 2000Ft; Cable Shielding Belden
77Y6064
Profinet Type C Cat5E Quad Cable, 2000Ft; Cable Shielding Belden 77Y6064
PROFINET TYPE C CAT5E QUAD CABLE, 2000FT; Cable Shielding:Shielded; LAN Category:Cat5e; Wire Gauge:22AWG; Conductor Area CSA:0.33mm²; Reel Length (Imperial):2000ft; Reel Length (Metric):610m; No. of Pairs:2 Pair; Jacket Color:Green RoHS Compliant: Yes

PROFINET TYPE C CAT5E QUAD CABLE, 2000FT; Cable Shielding:Shielded; LAN Category:Cat5e; Wire Gauge:22AWG; Conductor Area CSA:0.33mm²; Reel Length (Imperial):2000ft; Reel Length (Metric):610m; No. of Pairs:2 Pair; Jacket Color:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Network Cables Cable Assemblies
Product Number BEL3116-2000-ND 77Y6064
Product Name Multiple Conductor Cables Profinet Type C Cat5E Quad Cable, 2000Ft; Cable Shielding Belden
Product Category Cable
Cable Length 2000 ft (6096 dm)
Number of Conductors 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To VGA Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details
Standard Cable Assemblies - Bx8SM-Be8418(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
Connecting cable - 706-100/550-100 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers