The CAT 6 unshielded patch cord, part number C6541060D3M, is designed for horizontal and building cabling applications. It supports both current and future Category 6 and 5e applications, including 10Base-T and 100Base-TX. The cord features stranded conductors made of bare copper, with a 24 AWG size and four pairs. The insulation is made from polyethylene, and the outer jacket is constructed from low smoke zero halogen (LSZH) material, measuring 5.9 mm in diameter. It is compatible with T568A and T568B wiring schemes and is individually packaged in a clear plastic bag. Electrical characteristics include a dielectric strength of 1000 V AC (RMS), a current rating of 1.5 A, and an insulation resistance of 500 Mohm minimum. The cord operates within a temperature range of -20°C to +60°C and is suitable for indoor use. The connectors are RJ45 type, made from polycarbonate, with snagless boots and gold-plated contacts for durability. Compliance with ISO/IEC 11801-1 and ANSI/TIA/EIA 568 C.2 standards is also noted.
CAT 6 unshielded patch cord, LSZH Stranded, T568A and T568B compatible, Blue, 0.3 Meter
| Belden Inc. | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | C6541060D3M |
| Product Name | CAT 6 unshielded patch cord, LSZH Stranded, T568A and T568B compatible, Blue, 0.3 Meter |
| Application | Networking |