Belden Inc. RS-232, #24-9pr, SR-PVC, O/A Foil, PVC Jkt, CMG, 75Ω 9509

Description
Computer EIA RS-232 Cable, 24 AWG stranded (7x32) tinned copper conductors, semi-rigid PVC insulation, 9 twisted pairs, overall Beldfoil® shield (100% coverage), 24 AWG stranded tinned copper drain wire (continued), PVC jacket.
Datasheet
Description
Computer EIA RS-232 Cable, 24 AWG stranded (7x32) tinned copper conductors, semi-rigid PVC insulation, 9 twisted pairs, overall Beldfoil® shield (100% coverage), 24 AWG stranded tinned copper drain wire (continued), PVC jacket.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RS-232, #24-9pr, SR-PVC, O/A Foil, PVC Jkt, CMG, 75Ω - 9509 - Belden Inc.
St. Louis, MO, United States
RS-232, #24-9pr, SR-PVC, O/A Foil, PVC Jkt, CMG, 75Ω
9509
RS-232, #24-9pr, SR-PVC, O/A Foil, PVC Jkt, CMG, 75Ω 9509
Computer EIA RS-232 Cable, 24 AWG stranded (7x32) tinned copper conductors, semi-rigid PVC insulation, 9 twisted pairs, overall Beldfoil® shield (100% coverage), 24 AWG stranded tinned copper drain wire (continued), PVC jacket.

Computer EIA RS-232 Cable, 24 AWG stranded (7x32) tinned copper conductors, semi-rigid PVC insulation, 9 twisted pairs, overall Beldfoil® shield (100% coverage), 24 AWG stranded tinned copper drain wire (continued), PVC jacket.

Supplier's Site Datasheet
Multipair Shielded Cable, 9, 24 Awg, 0.2 Mm , 7 X 0.2Mm Rohs Compliant Belden - 54M3162 - Newark, An Avnet Company
Chicago, IL, United States
Multipair Shielded Cable, 9, 24 Awg, 0.2 Mm , 7 X 0.2Mm Rohs Compliant Belden
54M3162
Multipair Shielded Cable, 9, 24 Awg, 0.2 Mm , 7 X 0.2Mm Rohs Compliant Belden 54M3162
Multipair Shielded Cable, 9, 24 AWG, 0.2 mm , 7 x 0.2mm RoHS Compliant: Yes

Multipair Shielded Cable, 9, 24 AWG, 0.2 mm , 7 x 0.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Belden Inc. Newark, An Avnet Company
Product Category Serial Cables Cable Assemblies
Product Number 9509 54M3162
Product Name RS-232, #24-9pr, SR-PVC, O/A Foil, PVC Jkt, CMG, 75Ω Multipair Shielded Cable, 9, 24 Awg, 0.2 Mm , 7 X 0.2Mm Rohs Compliant Belden
Serial Cable Type RS232
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Cable - 4 Pin Pogo Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Standard Cable - Model SAC-210 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details