Belden Inc. Multiple Conductor Cables 7960A 1SW2000

Description
4 (2 Pair) Conductor Multi-Pair, Cat5e Cable Green 22 AWG Foil, Braid 2000.0' (609.6m)
Request a Quote Datasheet
Description
4 (2 Pair) Conductor Multi-Pair, Cat5e Cable Green 22 AWG Foil, Braid 2000.0' (609.6m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 135-7960A1SW2000-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
135-7960A1SW2000-DS-ND
Multiple Conductor Cables 135-7960A1SW2000-DS-ND
4 (2 Pair) Conductor Multi-Pair, Cat5e Cable Green 22 AWG Foil, Braid 2000.0' (609.6m)

4 (2 Pair) Conductor Multi-Pair, Cat5e Cable Green 22 AWG Foil, Braid 2000.0' (609.6m)

Buy Now Datasheet
Profinet Type A Cat5E Quad Cable, 2000Ft; Cable Shielding Belden - 77Y6060 - Newark, An Avnet Company
Chicago, IL, United States
Profinet Type A Cat5E Quad Cable, 2000Ft; Cable Shielding Belden
77Y6060
Profinet Type A Cat5E Quad Cable, 2000Ft; Cable Shielding Belden 77Y6060
PROFINET TYPE A CAT5E QUAD CABLE, 2000FT; Cable Shielding:Shielded; LAN Category:Cat5e; Wire Gauge:22AWG; Conductor Area CSA:0.33mm²; Reel Length (Imperial):2000ft; Reel Length (Metric):610m; No. of Pairs:2 Pair; Jacket Color:Green RoHS Compliant: Yes

PROFINET TYPE A CAT5E QUAD CABLE, 2000FT; Cable Shielding:Shielded; LAN Category:Cat5e; Wire Gauge:22AWG; Conductor Area CSA:0.33mm²; Reel Length (Imperial):2000ft; Reel Length (Metric):610m; No. of Pairs:2 Pair; Jacket Color:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Network Cables Cable Assemblies
Product Number 135-7960A1SW2000-DS-ND 77Y6060
Product Name Multiple Conductor Cables Profinet Type A Cat5E Quad Cable, 2000Ft; Cable Shielding Belden
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport To VGA Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
Standard Cable Assemblies - Mq4S-MqT4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-2500/305-100 - WAGO
Specs
Application Instrumentation and Control
View Details