Belden Inc. CAT6+ Patch Cord 23AWG Solid LSZH Black 3 Meter C624100003M

Description
CAT6+ Patch Cord 23AWG Solid LSZH Black 3 Meter
Description
CAT6+ Patch Cord 23AWG Solid LSZH Black 3 Meter
Datasheet
Datasheet Summary
Powered by GS/AI

The CAT6+ Patch Cord 23AWG Solid LSZH Black 3 Meter (part number C624100003M) from Belden Inc. is designed for horizontal and building cabling applications, supporting both current and future Category 6 and 5e standards, including 10Base-T and 100Base-TX. The cord features a solid 23 AWG bare copper conductor with a polyethylene insulation and a low smoke zero halogen (LSZH) outer jacket, which measures 6.1 mm in diameter. It is equipped with snagless RJ45 connectors made from unshielded polycarbonate, ensuring compatibility with standard plug/jack interfaces. The cord has a maximum conductor DCR of 20 mOhm and a voltage rating of 72 V DC. It is suitable for indoor use and complies with ISO/IEC 11801-1 and ANSI/TIA/EIA 568 C.2 standards. The product is individually packaged for convenience and has a maximum pull tension of 20 lbs, with a termination durability of 750 cycles.

Datasheet Summary
Powered by GS/AI

The CAT6+ Patch Cord 23AWG Solid LSZH Black 3 Meter (part number C624100003M) from Belden Inc. is designed for horizontal and building cabling applications, supporting both current and future Category 6 and 5e standards, including 10Base-T and 100Base-TX. The cord features a solid 23 AWG bare copper conductor with a polyethylene insulation and a low smoke zero halogen (LSZH) outer jacket, which measures 6.1 mm in diameter. It is equipped with snagless RJ45 connectors made from unshielded polycarbonate, ensuring compatibility with standard plug/jack interfaces. The cord has a maximum conductor DCR of 20 mOhm and a voltage rating of 72 V DC. It is suitable for indoor use and complies with ISO/IEC 11801-1 and ANSI/TIA/EIA 568 C.2 standards. The product is individually packaged for convenience and has a maximum pull tension of 20 lbs, with a termination durability of 750 cycles.

Suppliers

Company
Product
Description
Supplier Links
CAT6+ Patch Cord 23AWG Solid LSZH Black 3 Meter - C624100003M - Belden Inc.
St. Louis, MO, United States
CAT6+ Patch Cord 23AWG Solid LSZH Black 3 Meter
C624100003M
CAT6+ Patch Cord 23AWG Solid LSZH Black 3 Meter C624100003M
CAT6+ Patch Cord 23AWG Solid LSZH Black 3 Meter

CAT6+ Patch Cord 23AWG Solid LSZH Black 3 Meter

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Cable Assemblies
Product Number C624100003M
Product Name CAT6+ Patch Cord 23AWG Solid LSZH Black 3 Meter
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-2122-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Rotary System Cable, Type 5, Zinc Barrel to Stainless Ball - AC-CAH0-5-2000-014 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details