Belden Inc. CAT 6 Shielded Copper Patch Cord, 28 AWG, F/UTP, LSZH, Purple, 3 Meter C6D4C107003M

Description
CAT 6 Shielded Copper Patch Cord, 28 AWG, F/UTP, LSZH, Purple, 3 Meter
Description
CAT 6 Shielded Copper Patch Cord, 28 AWG, F/UTP, LSZH, Purple, 3 Meter
Datasheet
Datasheet Summary
Powered by GS/AI

The CAT 6 Shielded Copper Patch Cord, part number C6D4C107003M, is a 3-meter long cable designed for horizontal and building cabling applications. It supports both current and future Category 6 and 5e applications, including 1000Base-T (Gigabit Ethernet), 10Base-T, and 100Base-TX. The cord features 28 AWG stranded bare copper conductors with four pairs, insulated with polyethylene. The outer shield is made of stranded tinned copper, and the jacket is constructed from low smoke zero halogen (LSZH) material, measuring 4.8 mm in diameter. It is compatible with RJ45 connectors and utilizes a T568A/B wiring scheme. The connectors are shielded polycarbonate with snagless boots, and the front connection is plated with phosphor bronze and gold. Electrical characteristics include a dielectric strength of 750 V AC, a current rating of 1.5 A, and an insulation resistance of 5 G ohm*km. The product complies with ISO/IEC 11801-1 and ANSI/TIA/EIA 568 C.2 standards, making it suitable for indoor use. It is individually packaged for convenience.

Datasheet Summary
Powered by GS/AI

The CAT 6 Shielded Copper Patch Cord, part number C6D4C107003M, is a 3-meter long cable designed for horizontal and building cabling applications. It supports both current and future Category 6 and 5e applications, including 1000Base-T (Gigabit Ethernet), 10Base-T, and 100Base-TX. The cord features 28 AWG stranded bare copper conductors with four pairs, insulated with polyethylene. The outer shield is made of stranded tinned copper, and the jacket is constructed from low smoke zero halogen (LSZH) material, measuring 4.8 mm in diameter. It is compatible with RJ45 connectors and utilizes a T568A/B wiring scheme. The connectors are shielded polycarbonate with snagless boots, and the front connection is plated with phosphor bronze and gold. Electrical characteristics include a dielectric strength of 750 V AC, a current rating of 1.5 A, and an insulation resistance of 5 G ohm*km. The product complies with ISO/IEC 11801-1 and ANSI/TIA/EIA 568 C.2 standards, making it suitable for indoor use. It is individually packaged for convenience.

Suppliers

Company
Product
Description
Supplier Links
CAT 6 Shielded Copper Patch Cord, 28 AWG, F/UTP, LSZH, Purple, 3 Meter - C6D4C107003M - Belden Inc.
St. Louis, MO, United States
CAT 6 Shielded Copper Patch Cord, 28 AWG, F/UTP, LSZH, Purple, 3 Meter
C6D4C107003M
CAT 6 Shielded Copper Patch Cord, 28 AWG, F/UTP, LSZH, Purple, 3 Meter C6D4C107003M
CAT 6 Shielded Copper Patch Cord, 28 AWG, F/UTP, LSZH, Purple, 3 Meter

CAT 6 Shielded Copper Patch Cord, 28 AWG, F/UTP, LSZH, Purple, 3 Meter

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Cable Assemblies
Product Number C6D4C107003M
Product Name CAT 6 Shielded Copper Patch Cord, 28 AWG, F/UTP, LSZH, Purple, 3 Meter
Application LAN / Ethernet; Networking
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Low - Loss Cable - Model SAC-18G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details