Belden Inc. RS232, #24-15pr, SR-PVC, O/A Foil, PVC Jkt, CMG, 75Ω 9515

Description
Computer EIA RS-232 Cable, 24 AWG stranded (7x32) tinned copper conductors, semi-rigid PVC insulation, 15 twisted pairs, overall Beldfoil® shield (100% coverage), 24 AWG stranded tinned copper drain wire (continued), PVC jacket.
Datasheet
Description
Computer EIA RS-232 Cable, 24 AWG stranded (7x32) tinned copper conductors, semi-rigid PVC insulation, 15 twisted pairs, overall Beldfoil® shield (100% coverage), 24 AWG stranded tinned copper drain wire (continued), PVC jacket.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RS232, #24-15pr, SR-PVC, O/A Foil, PVC Jkt, CMG, 75Ω - 9515 - Belden Inc.
St. Louis, MO, United States
RS232, #24-15pr, SR-PVC, O/A Foil, PVC Jkt, CMG, 75Ω
9515
RS232, #24-15pr, SR-PVC, O/A Foil, PVC Jkt, CMG, 75Ω 9515
Computer EIA RS-232 Cable, 24 AWG stranded (7x32) tinned copper conductors, semi-rigid PVC insulation, 15 twisted pairs, overall Beldfoil® shield (100% coverage), 24 AWG stranded tinned copper drain wire (continued), PVC jacket.

Computer EIA RS-232 Cable, 24 AWG stranded (7x32) tinned copper conductors, semi-rigid PVC insulation, 15 twisted pairs, overall Beldfoil® shield (100% coverage), 24 AWG stranded tinned copper drain wire (continued), PVC jacket.

Supplier's Site Datasheet
Multipair Shielded Cable, 15, 24 Awg, 0.2 Mm , 7 X 0.2Mm Rohs Compliant Belden - 54M3164 - Newark, An Avnet Company
Chicago, IL, United States
Multipair Shielded Cable, 15, 24 Awg, 0.2 Mm , 7 X 0.2Mm Rohs Compliant Belden
54M3164
Multipair Shielded Cable, 15, 24 Awg, 0.2 Mm , 7 X 0.2Mm Rohs Compliant Belden 54M3164
Multipair Shielded Cable, 15, 24 AWG, 0.2 mm , 7 x 0.2mm RoHS Compliant: Yes

Multipair Shielded Cable, 15, 24 AWG, 0.2 mm , 7 x 0.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Belden Inc. Newark, An Avnet Company
Product Category Serial Cables Cable Assemblies
Product Number 9515 54M3164
Product Name RS232, #24-15pr, SR-PVC, O/A Foil, PVC Jkt, CMG, 75Ω Multipair Shielded Cable, 15, 24 Awg, 0.2 Mm , 7 X 0.2Mm Rohs Compliant Belden
Serial Cable Type RS232
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Coaxial Test Cable RG58C/U to 0.025″ Square Sockets - 1034 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Cable Assembly - 6025A30 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug,coaxial,max temp. 392°F,Teflon™ jacket
View Details
Low - Loss Cable - Model SAC-18G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details