Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CABLE ASSEMBLIES
BELDEN INC.
C6P4XYYZZZZ -- CAT6, 24 AWG, UTP, LSZH, STRANDED PATCH CORD, 8MOD-8MOD
Belden Inc.
CAT6, 24 AWG, UTP, LSZH, Stranded Patch Cord, 8MOD-8MOD
C6P4xyyzzzz
Description
CAT6, 24 AWG, UTP, LSZH, Stranded Patch Cord, 8MOD-8MOD
Belden Inc.
Done
Datasheet
Description
CAT6, 24 AWG, UTP, LSZH, Stranded Patch Cord, 8MOD-8MOD
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Belden Inc.
St. Louis, MO, United States
CAT6, 24 AWG, UTP, LSZH, Stranded Patch Cord, 8MOD-8MOD
C6P4xyyzzzz
CAT6, 24 AWG, UTP, LSZH, Stranded Patch Cord, 8MOD-8MOD
C6P4xyyzzzz
CAT6, 24 AWG, UTP, LSZH, Stranded Patch Cord, 8MOD-8MOD
CAT6, 24 AWG, UTP, LSZH, Stranded Patch Cord, 8MOD-8MOD
Supplier's Site
Datasheet
Technical Specifications
Belden Inc.
Product Category
Cable Assemblies
Product Number
C6P4xyyzzzz
Product Name
CAT6, 24 AWG, UTP, LSZH, Stranded Patch Cord, 8MOD-8MOD
Application
Networking
Unlock Full Specs
to access all available technical data
Similar Products
Harwin Plc
17+17 Pos. Male-Female DIL 26 AWG Cable Assembly, 60mm, Screw-Lok
G125-MC13405M2-0060F1
Specs
Gender
Female-Female
Standards / Certifications
RoHS
Rated Temperature
-65 to 150 C (-85 to 302 F)
View Details
BARTEC
Self-regulating heating cable HTSB
self-regulating-heating-cable-htsb
Specs
Rated Temperature
-40 to 121 C (-40 to 250 F)
View Details
Anderson Power Products
SB350 8′ 3/0 Cable Assembly
DJ00-1WABRK-EL00-2R5
Specs
Rated Temperature
80 C (176 F)
View Details
Southco
Wire Harnesses
EA-W21-500-51
Specs
Cable Length
16.4 ft (50 dm)
View Details