Belden Inc. RS-232, #24-6c, SR-PVC, O/A Foil, PVC Jkt, CMG 9536

Description
Computer EIA RS-232 Cable, 24 AWG stranded (7x32) tinned copper conductors, semi-rigid PVC insulation, overall Beldfoil® shield (100% coverage), 24 AWG stranded tinned copper drain wire, PVC jacket.
Datasheet
Description
Computer EIA RS-232 Cable, 24 AWG stranded (7x32) tinned copper conductors, semi-rigid PVC insulation, overall Beldfoil® shield (100% coverage), 24 AWG stranded tinned copper drain wire, PVC jacket.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RS-232, #24-6c, SR-PVC, O/A Foil, PVC Jkt, CMG - 9536 - Belden Inc.
St. Louis, MO, United States
RS-232, #24-6c, SR-PVC, O/A Foil, PVC Jkt, CMG
9536
RS-232, #24-6c, SR-PVC, O/A Foil, PVC Jkt, CMG 9536
Computer EIA RS-232 Cable, 24 AWG stranded (7x32) tinned copper conductors, semi-rigid PVC insulation, overall Beldfoil® shield (100% coverage), 24 AWG stranded tinned copper drain wire, PVC jacket.

Computer EIA RS-232 Cable, 24 AWG stranded (7x32) tinned copper conductors, semi-rigid PVC insulation, overall Beldfoil® shield (100% coverage), 24 AWG stranded tinned copper drain wire, PVC jacket.

Supplier's Site Datasheet
Multiconductor Shielded Cable, Computer, Per M, 6, 24 Awg, 0.2 Mm , 7 X 0.2Mm Rohs Compliant Belden - 54M3177 - Newark, An Avnet Company
Chicago, IL, United States
Multiconductor Shielded Cable, Computer, Per M, 6, 24 Awg, 0.2 Mm , 7 X 0.2Mm Rohs Compliant Belden
54M3177
Multiconductor Shielded Cable, Computer, Per M, 6, 24 Awg, 0.2 Mm , 7 X 0.2Mm Rohs Compliant Belden 54M3177
Multiconductor Shielded Cable, Computer, Per M, 6, 24 AWG, 0.2 mm , 7 x 0.2mm RoHS Compliant: Yes

Multiconductor Shielded Cable, Computer, Per M, 6, 24 AWG, 0.2 mm , 7 x 0.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Belden Inc. Newark, An Avnet Company
Product Category Serial Cables Cable Assemblies
Product Number 9536 54M3177
Product Name RS-232, #24-6c, SR-PVC, O/A Foil, PVC Jkt, CMG Multiconductor Shielded Cable, Computer, Per M, 6, 24 Awg, 0.2 Mm , 7 X 0.2Mm Rohs Compliant Belden
Serial Cable Type RS232
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 130601-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers
Precision Test Cable, 18.0 GHz, 1.64 ft. (0.5m) - CBL-0.5M-SMNM+ - Mini-Circuits
Specs
Cable Length 1.64 ft (5 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
White PVC Single Wire - 55011620 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details