Belden Inc. Multiple Conductor Cables 7960A 1SW1000

Description
4 (2 Pair) Conductor Multi-Pair, Cat5e Cable Green 22 AWG Foil, Braid 1000.0' (304.8m)
Request a Quote Datasheet
Description
4 (2 Pair) Conductor Multi-Pair, Cat5e Cable Green 22 AWG Foil, Braid 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL3066-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL3066-1000-ND
Multiple Conductor Cables BEL3066-1000-ND
4 (2 Pair) Conductor Multi-Pair, Cat5e Cable Green 22 AWG Foil, Braid 1000.0' (304.8m)

4 (2 Pair) Conductor Multi-Pair, Cat5e Cable Green 22 AWG Foil, Braid 1000.0' (304.8m)

Buy Now Datasheet
Profinet Type A Cat5E Quad Cable, 1000Ft; Cable Shielding Belden - 77Y6059 - Newark, An Avnet Company
Chicago, IL, United States
Profinet Type A Cat5E Quad Cable, 1000Ft; Cable Shielding Belden
77Y6059
Profinet Type A Cat5E Quad Cable, 1000Ft; Cable Shielding Belden 77Y6059
PROFINET TYPE A CAT5E QUAD CABLE, 1000FT; Cable Shielding:Shielded; LAN Category:Cat5e; Wire Gauge:22AWG; Conductor Area CSA:0.33mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:2 Pair; Jacket Color:Green RoHS Compliant: Yes

PROFINET TYPE A CAT5E QUAD CABLE, 1000FT; Cable Shielding:Shielded; LAN Category:Cat5e; Wire Gauge:22AWG; Conductor Area CSA:0.33mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; No. of Pairs:2 Pair; Jacket Color:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Network Cables Cable Assemblies
Product Number BEL3066-1000-ND 77Y6059
Product Name Multiple Conductor Cables Profinet Type A Cat5E Quad Cable, 1000Ft; Cable Shielding Belden
Product Category Cable
Cable Length 1000 ft (3048 dm)
Number of Conductors 4 #
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Displayport Male To HDMI Female Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details
Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details