Belden Inc. RS232, #24-7c, SR-PVC, O/A Foil, PVC Jkt, CMG 9537

Description
Computer EIA RS-232 Cable, 24 AWG stranded (7x32) tinned copper conductors, semi-rigid PVC insulation, overall Beldfoil® shield (100% coverage), 24 AWG stranded tinned copper drain wire, PVC jacket.
Datasheet
Description
Computer EIA RS-232 Cable, 24 AWG stranded (7x32) tinned copper conductors, semi-rigid PVC insulation, overall Beldfoil® shield (100% coverage), 24 AWG stranded tinned copper drain wire, PVC jacket.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RS232, #24-7c, SR-PVC, O/A Foil, PVC Jkt, CMG - 9537 - Belden Inc.
St. Louis, MO, United States
RS232, #24-7c, SR-PVC, O/A Foil, PVC Jkt, CMG
9537
RS232, #24-7c, SR-PVC, O/A Foil, PVC Jkt, CMG 9537
Computer EIA RS-232 Cable, 24 AWG stranded (7x32) tinned copper conductors, semi-rigid PVC insulation, overall Beldfoil® shield (100% coverage), 24 AWG stranded tinned copper drain wire, PVC jacket.

Computer EIA RS-232 Cable, 24 AWG stranded (7x32) tinned copper conductors, semi-rigid PVC insulation, overall Beldfoil® shield (100% coverage), 24 AWG stranded tinned copper drain wire, PVC jacket.

Supplier's Site Datasheet
Multiconductor Shielded Cable, Computer, Per M, 7, 24 Awg, 0.2 Mm , 7 X 0.2Mm Rohs Compliant Belden - 54M3178 - Newark, An Avnet Company
Chicago, IL, United States
Multiconductor Shielded Cable, Computer, Per M, 7, 24 Awg, 0.2 Mm , 7 X 0.2Mm Rohs Compliant Belden
54M3178
Multiconductor Shielded Cable, Computer, Per M, 7, 24 Awg, 0.2 Mm , 7 X 0.2Mm Rohs Compliant Belden 54M3178
Multiconductor Shielded Cable, Computer, Per M, 7, 24 AWG, 0.2 mm , 7 x 0.2mm RoHS Compliant: Yes

Multiconductor Shielded Cable, Computer, Per M, 7, 24 AWG, 0.2 mm , 7 x 0.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Belden Inc. Newark, An Avnet Company
Product Category Serial Cables Cable Assemblies
Product Number 9537 54M3178
Product Name RS232, #24-7c, SR-PVC, O/A Foil, PVC Jkt, CMG Multiconductor Shielded Cable, Computer, Per M, 7, 24 Awg, 0.2 Mm , 7 X 0.2Mm Rohs Compliant Belden
Serial Cable Type RS232
Unlock Full Specs
to access all available technical data

Similar Products

17+17 Pos. Male-Female DIL 26 AWG Cable Assembly, 60mm, Screw-Lok - G125-MC13405M1-0060F1 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Stacking Double Banana Plug Test Cable, RG58C/U - 1056 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Accessories, Gate leads - GATELEAD PB34-60 G1K1 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details