Belden Inc. CAT6 28AWG Small diameter Copper Patch Cord, UTP, LSZH, Red, 1 Meter C6D4Z102001M

Description
CAT6 28AWG Small diameter Copper Patch Cord, UTP, LSZH, Red, 1 Meter
Description
CAT6 28AWG Small diameter Copper Patch Cord, UTP, LSZH, Red, 1 Meter
Datasheet
Datasheet Summary
Powered by GS/AI

The CAT6 28AWG Small diameter Copper Patch Cord, UTP, LSZH, Red, 1 Meter (part number C6D4Z102001M) is designed for horizontal and building cabling applications. It supports current and future Category 6A, 10GX, Category 6, and 5e applications, including 10Base-T, 100Base-TX, 1000Base-T, and 10G Base-T. This patch cord features stranded bare copper conductors with a diameter of 28 AWG and is constructed with a low smoke zero halogen (LSZH) outer jacket, which measures 3.8 mm in diameter. The insulation is made of polyethylene, and the wiring scheme is compatible with T568A/B standards. The connectors are RJ45 type, made from polycarbonate, and include snagless boots for added durability. Electrical characteristics include a maximum conductor DCR of 236 Ohm/km, a dielectric strength of 750 V AC (RMS), and an insulation resistance of 5 G ohm*km. The nominal characteristic impedance is 100 Ohm. The patch cord is suitable for indoor use and complies with ISO/IEC standards, specifically ISO/IEC 11801-1 and IEC 61156-5. It is individually packaged in a clear plastic bag for convenience.

Datasheet Summary
Powered by GS/AI

The CAT6 28AWG Small diameter Copper Patch Cord, UTP, LSZH, Red, 1 Meter (part number C6D4Z102001M) is designed for horizontal and building cabling applications. It supports current and future Category 6A, 10GX, Category 6, and 5e applications, including 10Base-T, 100Base-TX, 1000Base-T, and 10G Base-T. This patch cord features stranded bare copper conductors with a diameter of 28 AWG and is constructed with a low smoke zero halogen (LSZH) outer jacket, which measures 3.8 mm in diameter. The insulation is made of polyethylene, and the wiring scheme is compatible with T568A/B standards. The connectors are RJ45 type, made from polycarbonate, and include snagless boots for added durability. Electrical characteristics include a maximum conductor DCR of 236 Ohm/km, a dielectric strength of 750 V AC (RMS), and an insulation resistance of 5 G ohm*km. The nominal characteristic impedance is 100 Ohm. The patch cord is suitable for indoor use and complies with ISO/IEC standards, specifically ISO/IEC 11801-1 and IEC 61156-5. It is individually packaged in a clear plastic bag for convenience.

Suppliers

Company
Product
Description
Supplier Links
CAT6 28AWG Small diameter Copper Patch Cord, UTP, LSZH, Red, 1 Meter - C6D4Z102001M - Belden Inc.
St. Louis, MO, United States
CAT6 28AWG Small diameter Copper Patch Cord, UTP, LSZH, Red, 1 Meter
C6D4Z102001M
CAT6 28AWG Small diameter Copper Patch Cord, UTP, LSZH, Red, 1 Meter C6D4Z102001M
CAT6 28AWG Small diameter Copper Patch Cord, UTP, LSZH, Red, 1 Meter

CAT6 28AWG Small diameter Copper Patch Cord, UTP, LSZH, Red, 1 Meter

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Cable Assemblies
Product Number C6D4Z102001M
Product Name CAT6 28AWG Small diameter Copper Patch Cord, UTP, LSZH, Red, 1 Meter
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

6+6 Pos. Male DIL 26 AWG Cable Assembly, 310mm, single-end, Screw-Lok Reverse Fix - G125-MC11268M3-0310L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-2000-040 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details