Belden Inc. RS-232, #24-4pr, SR-PVC, O/A Foil, PVC Jkt, CMG, 75Ω 9504

Description
Computer EIA RS-232 Cable, 24 AWG stranded (7x32) tinned copper conductors, semi-rigid PVC insulation, 4 twisted pairs, overall Beldfoil® shield (100% coverage), 24 AWG stranded tinned copper drain wire, PVC jacket.
Datasheet
Description
Computer EIA RS-232 Cable, 24 AWG stranded (7x32) tinned copper conductors, semi-rigid PVC insulation, 4 twisted pairs, overall Beldfoil® shield (100% coverage), 24 AWG stranded tinned copper drain wire, PVC jacket.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RS-232, #24-4pr, SR-PVC, O/A Foil, PVC Jkt, CMG, 75Ω - 9504 - Belden Inc.
St. Louis, MO, United States
RS-232, #24-4pr, SR-PVC, O/A Foil, PVC Jkt, CMG, 75Ω
9504
RS-232, #24-4pr, SR-PVC, O/A Foil, PVC Jkt, CMG, 75Ω 9504
Computer EIA RS-232 Cable, 24 AWG stranded (7x32) tinned copper conductors, semi-rigid PVC insulation, 4 twisted pairs, overall Beldfoil® shield (100% coverage), 24 AWG stranded tinned copper drain wire, PVC jacket.

Computer EIA RS-232 Cable, 24 AWG stranded (7x32) tinned copper conductors, semi-rigid PVC insulation, 4 twisted pairs, overall Beldfoil® shield (100% coverage), 24 AWG stranded tinned copper drain wire, PVC jacket.

Supplier's Site Datasheet
Shielded Cable Multipair, 4Pair, 24Awg, 300V, Chrome, Per M; Cable Shielding Belden - 54M3157 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable Multipair, 4Pair, 24Awg, 300V, Chrome, Per M; Cable Shielding Belden
54M3157
Shielded Cable Multipair, 4Pair, 24Awg, 300V, Chrome, Per M; Cable Shielding Belden 54M3157
SHIELDED CABLE MULTIPAIR, 4PAIR, 24AWG, 300V, CHROME, PER M; Cable Shielding:Shielded; No. of Pairs:4 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Chrome RoHS Compliant: Yes

SHIELDED CABLE MULTIPAIR, 4PAIR, 24AWG, 300V, CHROME, PER M; Cable Shielding:Shielded; No. of Pairs:4 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Belden Inc. Newark, An Avnet Company
Product Category Serial Cables Cable Assemblies
Product Number 9504 54M3157
Product Name RS-232, #24-4pr, SR-PVC, O/A Foil, PVC Jkt, CMG, 75Ω Shielded Cable Multipair, 4Pair, 24Awg, 300V, Chrome, Per M; Cable Shielding Belden
Serial Cable Type RS232
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 2 Pin Magnetic Pogo Pin Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
I/O Cable Assemblies - RG1194 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Instrumentation and Control; Computer; Medical
Cable Shielding No Shielding
Connector Type DIN / Mini-DIN
View Details
Cable Connector Assembly 2M PVC M12 8230/362 -  - Sensata Technologies
Specs
Connector Type M12
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details