Belden Inc. CAT6+ Patch Cord 23AWG Solid LSZH Blue 2 Meter C624106002M

Description
CAT6+ Patch Cord 23AWG Solid LSZH Blue 2 Meter
Datasheet
Description
CAT6+ Patch Cord 23AWG Solid LSZH Blue 2 Meter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAT6+ Patch Cord 23AWG Solid LSZH Blue 2 Meter - C624106002M - Belden Inc.
St. Louis, MO, United States
CAT6+ Patch Cord 23AWG Solid LSZH Blue 2 Meter
C624106002M
CAT6+ Patch Cord 23AWG Solid LSZH Blue 2 Meter C624106002M
CAT6+ Patch Cord 23AWG Solid LSZH Blue 2 Meter

CAT6+ Patch Cord 23AWG Solid LSZH Blue 2 Meter

Supplier's Site Datasheet
Patch Cord, Rj45 Plug-Free End, Blue, 2M; Lan Category Belden - 94AC8788 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Rj45 Plug-Free End, Blue, 2M; Lan Category Belden
94AC8788
Patch Cord, Rj45 Plug-Free End, Blue, 2M; Lan Category Belden 94AC8788
PATCH CORD, RJ45 PLUG-FREE END, BLUE, 2M; LAN Category:Cat5e, Cat6; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Connector to Connector:RJ45 Plug to Free End; Jacket Colour:Blue; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

PATCH CORD, RJ45 PLUG-FREE END, BLUE, 2M; LAN Category:Cat5e, Cat6; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Connector to Connector:RJ45 Plug to Free End; Jacket Colour:Blue; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Belden Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number C624106002M 94AC8788
Product Name CAT6+ Patch Cord 23AWG Solid LSZH Blue 2 Meter Patch Cord, Rj45 Plug-Free End, Blue, 2M; Lan Category Belden
Application Networking LAN / Ethernet
Product Type Patch Patch
Cable Type Cat 6 Cat 5; Cat 6
Rated Temperature -20 to 60 C (-4 to 140 F)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Low - Loss Cable - Model SAC-18G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details