L-com, Inc. Molded Y Cable, Mini DIN 6 Male / (2) Mini DIN 6 Female, 1.25 ft K23-MDY

Description
Split PS/2 signals with these fine quality cables. Features include fully populated straight through wiring, heavy duty 24 AWG conductors and molded backshells. Double shielded (copper braid and aluminum mylar) cable provides maximum protection against unwanted EMI/RFI. Cable color is gray, length is 15 inches. Features Connectors are male to (2) female; length is 15"; color is gray Double shielded cable provides maximum protection against data corrupting EMI/RFI Splits PS/2 signals in two directions UL grade 94V-0 connector insulator satisfies flammability requirements Gold plated contacts provide reliable connections with repeated mating cycles Application KVM PC peripheral Keyboard/mouse conversion
Datasheet
Description
Split PS/2 signals with these fine quality cables. Features include fully populated straight through wiring, heavy duty 24 AWG conductors and molded backshells. Double shielded (copper braid and aluminum mylar) cable provides maximum protection against unwanted EMI/RFI. Cable color is gray, length is 15 inches. Features Connectors are male to (2) female; length is 15"; color is gray Double shielded cable provides maximum protection against data corrupting EMI/RFI Splits PS/2 signals in two directions UL grade 94V-0 connector insulator satisfies flammability requirements Gold plated contacts provide reliable connections with repeated mating cycles Application KVM PC peripheral Keyboard/mouse conversion
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molded Y Cable, Mini DIN 6 Male / (2) Mini DIN 6 Female, 1.25 ft - K23-MDY - L-com, Inc.
North Andover, MA, United States
Molded Y Cable, Mini DIN 6 Male / (2) Mini DIN 6 Female, 1.25 ft
K23-MDY
Molded Y Cable, Mini DIN 6 Male / (2) Mini DIN 6 Female, 1.25 ft K23-MDY
Split PS/2 signals with these fine quality cables. Features include fully populated straight through wiring, heavy duty 24 AWG conductors and molded backshells. Double shielded (copper braid and aluminum mylar) cable provides maximum protection against unwanted EMI/RFI. Cable color is gray, length is 15 inches. Features Connectors are male to (2) female; length is 15"; color is gray Double shielded cable provides maximum protection against data corrupting EMI/RFI Splits PS/2 signals in two directions UL grade 94V-0 connector insulator satisfies flammability requirements Gold plated contacts provide reliable connections with repeated mating cycles Application KVM PC peripheral Keyboard/mouse conversion

Split PS/2 signals with these fine quality cables. Features include fully populated straight through wiring, heavy duty 24 AWG conductors and molded backshells. Double shielded (copper braid and aluminum mylar) cable provides maximum protection against unwanted EMI/RFI. Cable color is gray, length is 15 inches.

Features

  • Connectors are male to (2) female; length is 15"; color is gray
  • Double shielded cable provides maximum protection against data corrupting EMI/RFI
  • Splits PS/2 signals in two directions
  • UL grade 94V-0 connector insulator satisfies flammability requirements
  • Gold plated contacts provide reliable connections with repeated mating cycles

Application

  • KVM
  • PC peripheral
  • Keyboard/mouse conversion
Supplier's Site Datasheet
Cbl Md6 Y-Ext M-F/f 15 L-Com - 90M0509 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Md6 Y-Ext M-F/f 15 L-Com
90M0509
Cbl Md6 Y-Ext M-F/f 15 L-Com 90M0509
CBL MD6 Y-EXT M-F/F 15""

CBL MD6 Y-EXT M-F/F 15""

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number K23-MDY 90M0509
Product Name Molded Y Cable, Mini DIN 6 Male / (2) Mini DIN 6 Female, 1.25 ft Cbl Md6 Y-Ext M-F/f 15 L-Com
Cable Length 1.25 ft (3.81 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded Cable Assemblies, SABmed S-Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 32.81 ft (100 dm)
Connector Type Lemo male connector, 6 pole, overmoulded
View Details
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NTV-N - kTB Solutions
Specs
Application RF
Connector Type N
View Details