L-com, Inc. 6" IEC Power Cord (4 Pack) IEC-6X4

Description
These multi length power cords were designed to save space in crowded racks and enclosures. By utilizing these new shorter power cords (6", 12", 18", 24" and 36") you can eliminate space wasting cable slack and cable loops. Cables are black with a Blue stripe which identifies SignalSAFE capability. SignalSAFE design minimizes disruptive AC magnetic fields with heavy 14-gauge wire. These power cords are sold in packs of four. Order online today! Features 4 cords per package Blue stripe identifies SignalSAFE™ capability Eliminates space-wasting cable slack and cable loops Multiple lengths provide design flexibility Used to connect powered equipment such as PCs, servers, routers and switches Constructed of 14 gauge wire Application MDF/IDF Power PC/Server Switch/Router
Description
These multi length power cords were designed to save space in crowded racks and enclosures. By utilizing these new shorter power cords (6", 12", 18", 24" and 36") you can eliminate space wasting cable slack and cable loops. Cables are black with a Blue stripe which identifies SignalSAFE capability. SignalSAFE design minimizes disruptive AC magnetic fields with heavy 14-gauge wire. These power cords are sold in packs of four. Order online today! Features 4 cords per package Blue stripe identifies SignalSAFE™ capability Eliminates space-wasting cable slack and cable loops Multiple lengths provide design flexibility Used to connect powered equipment such as PCs, servers, routers and switches Constructed of 14 gauge wire Application MDF/IDF Power PC/Server Switch/Router

Suppliers

Company
Product
Description
Supplier Links
6
North Andover, MA, United States
6" IEC Power Cord (4 Pack)
IEC-6X4
6" IEC Power Cord (4 Pack) IEC-6X4
These multi length power cords were designed to save space in crowded racks and enclosures. By utilizing these new shorter power cords (6", 12", 18", 24" and 36") you can eliminate space wasting cable slack and cable loops. Cables are black with a Blue stripe which identifies SignalSAFE capability. SignalSAFE design minimizes disruptive AC magnetic fields with heavy 14-gauge wire. These power cords are sold in packs of four. Order online today! Features 4 cords per package Blue stripe identifies SignalSAFE™ capability Eliminates space-wasting cable slack and cable loops Multiple lengths provide design flexibility Used to connect powered equipment such as PCs, servers, routers and switches Constructed of 14 gauge wire Application MDF/IDF Power PC/Server Switch/Router

These multi length power cords were designed to save space in crowded racks and enclosures. By utilizing these new shorter power cords (6", 12", 18", 24" and 36") you can eliminate space wasting cable slack and cable loops.
Cables are black with a Blue stripe which identifies SignalSAFE capability. SignalSAFE design minimizes disruptive AC magnetic fields with heavy 14-gauge wire. These power cords are sold in packs of four. Order online today!

Features

  • 4 cords per package
  • Blue stripe identifies SignalSAFE™ capability
  • Eliminates space-wasting cable slack and cable loops
  • Multiple lengths provide design flexibility
  • Used to connect powered equipment such as PCs, servers, routers and switches Constructed of 14 gauge wire

Application

  • MDF/IDF
  • Power
  • PC/Server
  • Switch/Router
Supplier's Site
4-Pack 6,twist Iec L-Com - 90M0500 - Newark, An Avnet Company
Chicago, IL, United States
4-Pack 6,twist Iec L-Com
90M0500
4-Pack 6,twist Iec L-Com 90M0500
4-PACK 6",TWIST IEC

4-PACK 6",TWIST IEC

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number IEC-6X4 90M0500
Product Name 6" IEC Power Cord (4 Pack) 4-Pack 6,twist Iec L-Com
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Male BNC Breakout to X100W2 Mini-Hooks - 1010W2 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details