L-com, Inc. Rubber Duck Magnetic Mount with 5 ft 100 Cable SMA Plug HMA6-SM05

Description
The HMA6-Series magnetic mount is well suited for use with RP-SMA Plug Rubber Duck type antennas. The magnetic base is suitable for fixing to vehicles* or other metal surfaces as well as sitting on a tabletop or shelf. The 5 ft. (1.5m) High Performance Low-Loss 100 Series cable allows the user to position the antenna away from any obstacles or interference. The cable is terminated with a SMA Plug connector. *Installation Note: This mount is not intended for use outside moving vehicles, such as on a trunk lid or roof. This antenna mount, as well as our wide selection of superior quality RF parts, ship same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Available Rubber Duck Antennas for this Mount HG2402RD-1-RSF 2.4 GHz 2.2 dBi HG2403RD-1-RSF 2.4 GHz 3 dBi HG2405RD-1-RSP 2.4 GHz 5.5 dBi HG2407RD-1-RSP 2.4 GHz 7 dBi HG2409RD-1-RSP 2.4 GHz 9 dBi HG2458RD-1-RSP 2.4 GHz to 5.8GHz 3 dBi HG1903RD-RSP 1.9 GHz 3 dBi HG3505RD-RSP 3.5 GHz 5 dBi HG903RD-RSP 900 MHz 3 dBi HG905RD-1-RSP 900 MHz 5 dBi Features 5 foot Black High Performance Low-Loss 100 Series Cable Black ABS & UL94-HB Flame Rating SMA Plug Connector Application Mobile RF applications WLAN Public safety Wi-Fi
Datasheet
Description
The HMA6-Series magnetic mount is well suited for use with RP-SMA Plug Rubber Duck type antennas. The magnetic base is suitable for fixing to vehicles* or other metal surfaces as well as sitting on a tabletop or shelf. The 5 ft. (1.5m) High Performance Low-Loss 100 Series cable allows the user to position the antenna away from any obstacles or interference. The cable is terminated with a SMA Plug connector. *Installation Note: This mount is not intended for use outside moving vehicles, such as on a trunk lid or roof. This antenna mount, as well as our wide selection of superior quality RF parts, ship same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Available Rubber Duck Antennas for this Mount HG2402RD-1-RSF 2.4 GHz 2.2 dBi HG2403RD-1-RSF 2.4 GHz 3 dBi HG2405RD-1-RSP 2.4 GHz 5.5 dBi HG2407RD-1-RSP 2.4 GHz 7 dBi HG2409RD-1-RSP 2.4 GHz 9 dBi HG2458RD-1-RSP 2.4 GHz to 5.8GHz 3 dBi HG1903RD-RSP 1.9 GHz 3 dBi HG3505RD-RSP 3.5 GHz 5 dBi HG903RD-RSP 900 MHz 3 dBi HG905RD-1-RSP 900 MHz 5 dBi Features 5 foot Black High Performance Low-Loss 100 Series Cable Black ABS & UL94-HB Flame Rating SMA Plug Connector Application Mobile RF applications WLAN Public safety Wi-Fi
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rubber Duck Magnetic Mount with 5 ft 100 Cable SMA Plug - HMA6-SM05 - L-com, Inc.
North Andover, MA, United States
Rubber Duck Magnetic Mount with 5 ft 100 Cable SMA Plug
HMA6-SM05
Rubber Duck Magnetic Mount with 5 ft 100 Cable SMA Plug HMA6-SM05
The HMA6-Series magnetic mount is well suited for use with RP-SMA Plug Rubber Duck type antennas. The magnetic base is suitable for fixing to vehicles* or other metal surfaces as well as sitting on a tabletop or shelf. The 5 ft. (1.5m) High Performance Low-Loss 100 Series cable allows the user to position the antenna away from any obstacles or interference. The cable is terminated with a SMA Plug connector. *Installation Note: This mount is not intended for use outside moving vehicles, such as on a trunk lid or roof. This antenna mount, as well as our wide selection of superior quality RF parts, ship same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Available Rubber Duck Antennas for this Mount HG2402RD-1-RSF 2.4 GHz 2.2 dBi HG2403RD-1-RSF 2.4 GHz 3 dBi HG2405RD-1-RSP 2.4 GHz 5.5 dBi HG2407RD-1-RSP 2.4 GHz 7 dBi HG2409RD-1-RSP 2.4 GHz 9 dBi HG2458RD-1-RSP 2.4 GHz to 5.8GHz 3 dBi HG1903RD-RSP 1.9 GHz 3 dBi HG3505RD-RSP 3.5 GHz 5 dBi HG903RD-RSP 900 MHz 3 dBi HG905RD-1-RSP 900 MHz 5 dBi Features 5 foot Black High Performance Low-Loss 100 Series Cable Black ABS & UL94-HB Flame Rating SMA Plug Connector Application Mobile RF applications WLAN Public safety Wi-Fi

The HMA6-Series magnetic mount is well suited for use with RP-SMA Plug Rubber Duck type antennas. The magnetic base is suitable for fixing to vehicles* or other metal surfaces as well as sitting on a tabletop or shelf. The 5 ft. (1.5m) High Performance Low-Loss 100 Series cable allows the user to position the antenna away from any obstacles or interference. The cable is terminated with a SMA Plug connector. *Installation Note: This mount is not intended for use outside moving vehicles, such as on a trunk lid or roof. This antenna mount, as well as our wide selection of superior quality RF parts, ship same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Available Rubber Duck Antennas for this Mount HG2402RD-1-RSF 2.4 GHz 2.2 dBi HG2403RD-1-RSF 2.4 GHz 3 dBi HG2405RD-1-RSP 2.4 GHz 5.5 dBi HG2407RD-1-RSP 2.4 GHz 7 dBi HG2409RD-1-RSP 2.4 GHz 9 dBi HG2458RD-1-RSP 2.4 GHz to 5.8GHz 3 dBi HG1903RD-RSP 1.9 GHz 3 dBi HG3505RD-RSP 3.5 GHz 5 dBi HG903RD-RSP 900 MHz 3 dBi HG905RD-1-RSP 900 MHz 5 dBi

Features

  • 5 foot Black High Performance Low-Loss 100 Series Cable
  • Black ABS & UL94-HB Flame Rating
  • SMA Plug Connector

Application

  • Mobile RF applications
  • WLAN
  • Public safety
  • Wi-Fi
Supplier's Site Datasheet
Antrsj Magmnt Black 5Ft L-Com - 23AK3451 - Newark, An Avnet Company
Chicago, IL, United States
Antrsj Magmnt Black 5Ft L-Com
23AK3451
Antrsj Magmnt Black 5Ft L-Com 23AK3451
ANTRSJ MAGMNT BLACK 5FT

ANTRSJ MAGMNT BLACK 5FT

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number HMA6-SM05 23AK3451
Product Name Rubber Duck Magnetic Mount with 5 ft 100 Cable SMA Plug Antrsj Magmnt Black 5Ft L-Com
Cable Length 5 ft (15.24 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Breakout to Stacking Miniature Banana Plugs - 1016M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details