L-com, Inc. Lck Pwr Cord, Nema L5-20P-L5-20R, 20A/6 ; Connector To Connector L-Com L520P-L520R-20-6F

Description
LCK PWR CORD, NEMA L5-20P-L5-20R, 20A/6 ; Connector to Connector:NEMA L5-20P to NEMA L5-20R; Cable Length - Metric:1.8m; Current Rating:20A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6ft
Description
LCK PWR CORD, NEMA L5-20P-L5-20R, 20A/6 ; Connector to Connector:NEMA L5-20P to NEMA L5-20R; Cable Length - Metric:1.8m; Current Rating:20A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6ft

Suppliers

Company
Product
Description
Supplier Links
Lck Pwr Cord, Nema L5-20P-L5-20R, 20A/6 ; Connector To Connector L-Com - 57AK7040 - Newark, An Avnet Company
Chicago, IL, United States
Lck Pwr Cord, Nema L5-20P-L5-20R, 20A/6 ; Connector To Connector L-Com
57AK7040
Lck Pwr Cord, Nema L5-20P-L5-20R, 20A/6 ; Connector To Connector L-Com 57AK7040
LCK PWR CORD, NEMA L5-20P-L5-20R, 20A/6 ; Connector to Connector:NEMA L5-20P to NEMA L5-20R; Cable Length - Metric:1.8m; Current Rating:20A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6ft

LCK PWR CORD, NEMA L5-20P-L5-20R, 20A/6 ; Connector to Connector:NEMA L5-20P to NEMA L5-20R; Cable Length - Metric:1.8m; Current Rating:20A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6ft

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 57AK7040
Product Name Lck Pwr Cord, Nema L5-20P-L5-20R, 20A/6 ; Connector To Connector L-Com
Cable Length 5.91 ft (18 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini Displayport Male To Displayport Female Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-214
Cable Type Coaxial
View Details