L-com, Inc. Lck Pwr Cord, Nema L5-20P-L5-20R, 20A/3 ; Connector To Connector L-Com L520P-L520R-20-3F

Description
LCK PWR CORD, NEMA L5-20P-L5-20R, 20A/3 ; Connector to Connector:NEMA L5-20P to NEMA L5-20R; Cable Length - Metric:914.4mm; Current Rating:20A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:3ft
Description
LCK PWR CORD, NEMA L5-20P-L5-20R, 20A/3 ; Connector to Connector:NEMA L5-20P to NEMA L5-20R; Cable Length - Metric:914.4mm; Current Rating:20A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:3ft

Suppliers

Company
Product
Description
Supplier Links
Lck Pwr Cord, Nema L5-20P-L5-20R, 20A/3 ; Connector To Connector L-Com - 57AK7039 - Newark, An Avnet Company
Chicago, IL, United States
Lck Pwr Cord, Nema L5-20P-L5-20R, 20A/3 ; Connector To Connector L-Com
57AK7039
Lck Pwr Cord, Nema L5-20P-L5-20R, 20A/3 ; Connector To Connector L-Com 57AK7039
LCK PWR CORD, NEMA L5-20P-L5-20R, 20A/3 ; Connector to Connector:NEMA L5-20P to NEMA L5-20R; Cable Length - Metric:914.4mm; Current Rating:20A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:3ft

LCK PWR CORD, NEMA L5-20P-L5-20R, 20A/3 ; Connector to Connector:NEMA L5-20P to NEMA L5-20R; Cable Length - Metric:914.4mm; Current Rating:20A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:3ft

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 57AK7039
Product Name Lck Pwr Cord, Nema L5-20P-L5-20R, 20A/3 ; Connector To Connector L-Com
Cable Length 3 ft (9.14 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Harnessed Helix Cables -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 16.4 ft (50 dm)
Connector Type Sub-D connector
View Details
RS485 Splitter Cable - CBL08 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NT67 - kTB Solutions
Specs
Application RF
Connector Type 1.85mm, Mini-SMP, 2.4mm, 2.92mm, SMP
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details