L-com, Inc. 12" IEC Power Cord (4 Pack) IEC-12X4

Description
These multi length power cords were designed to save space in crowded racks and enclosures. By utilizing these new shorter power cords (6", 12", 18", 24" and 36") you can eliminate space wasting cable slack and cable loops. Cables are black with a Blue stripe which identifies SignalSAFE capability. SignalSAFE design minimizes disruptive AC magnetic fields with heavy 14-gauge wire. These power cords are sold in packs of four. Order online today! Features Eliminates space-wasting cable slack and cable loops Multiple lengths provide design flexibility Used to connect powered equipment such as PCs, servers, routers and switches Constructed of 14 gauge wire 4 cords per package Blue stripe identifies SignalSAFE™ capability Application PC/Server Switch/Router MDF/IDF Power
Description
These multi length power cords were designed to save space in crowded racks and enclosures. By utilizing these new shorter power cords (6", 12", 18", 24" and 36") you can eliminate space wasting cable slack and cable loops. Cables are black with a Blue stripe which identifies SignalSAFE capability. SignalSAFE design minimizes disruptive AC magnetic fields with heavy 14-gauge wire. These power cords are sold in packs of four. Order online today! Features Eliminates space-wasting cable slack and cable loops Multiple lengths provide design flexibility Used to connect powered equipment such as PCs, servers, routers and switches Constructed of 14 gauge wire 4 cords per package Blue stripe identifies SignalSAFE™ capability Application PC/Server Switch/Router MDF/IDF Power

Suppliers

Company
Product
Description
Supplier Links
12
North Andover, MA, United States
12" IEC Power Cord (4 Pack)
IEC-12X4
12" IEC Power Cord (4 Pack) IEC-12X4
These multi length power cords were designed to save space in crowded racks and enclosures. By utilizing these new shorter power cords (6", 12", 18", 24" and 36") you can eliminate space wasting cable slack and cable loops. Cables are black with a Blue stripe which identifies SignalSAFE capability. SignalSAFE design minimizes disruptive AC magnetic fields with heavy 14-gauge wire. These power cords are sold in packs of four. Order online today! Features Eliminates space-wasting cable slack and cable loops Multiple lengths provide design flexibility Used to connect powered equipment such as PCs, servers, routers and switches Constructed of 14 gauge wire 4 cords per package Blue stripe identifies SignalSAFE™ capability Application PC/Server Switch/Router MDF/IDF Power

These multi length power cords were designed to save space in crowded racks and enclosures. By utilizing these new shorter power cords (6", 12", 18", 24" and 36") you can eliminate space wasting cable slack and cable loops.
Cables are black with a Blue stripe which identifies SignalSAFE capability. SignalSAFE design minimizes disruptive AC magnetic fields with heavy 14-gauge wire. These power cords are sold in packs of four. Order online today!

Features

  • Eliminates space-wasting cable slack and cable loops
  • Multiple lengths provide design flexibility
  • Used to connect powered equipment such as PCs, servers, routers and switches Constructed of 14 gauge wire
  • 4 cords per package
  • Blue stripe identifies SignalSAFE™ capability

Application

  • PC/Server
  • Switch/Router
  • MDF/IDF
  • Power
Supplier's Site
4-Pack 12,twist Iec L-Com - 90M0496 - Newark, An Avnet Company
Chicago, IL, United States
4-Pack 12,twist Iec L-Com
90M0496
4-Pack 12,twist Iec L-Com 90M0496
4-PACK 12",TWIST IEC

4-PACK 12",TWIST IEC

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number IEC-12X4 90M0496
Product Name 12" IEC Power Cord (4 Pack) 4-Pack 12,twist Iec L-Com
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Standard Cable - Model SAC-212 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details