L-com, Inc. Antyagi 2.4Ghz 12Dbi L-Com HG2412Y-NM

Description
ANTYagi 2.4GHz 12dBi
Description
ANTYagi 2.4GHz 12dBi

Suppliers

Company
Product
Description
Supplier Links
Antyagi 2.4Ghz 12Dbi L-Com - 23T6421 - Newark, An Avnet Company
Chicago, IL, United States
Antyagi 2.4Ghz 12Dbi L-Com
23T6421
Antyagi 2.4Ghz 12Dbi L-Com 23T6421
ANTYagi 2.4GHz 12dBi

ANTYagi 2.4GHz 12dBi

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 23T6421
Product Name Antyagi 2.4Ghz 12Dbi L-Com
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 5, Zinc Barrel to Stainless Ball - AC-CAH0-5-0750-020 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-1-FF-8 - Maury Microwave
Specs
Application RF
Connector Type 1mm
View Details