Com-Power Corporation Case ATC-120

Description
The ATC-120 is a case from Com-Power. Additional Features: For the ComPower ANK-910M Portable Antenna Kit Weight: 28 lbs / 12.7 kgs Dimensions: 42.5 x 12 inches / 108 x 30.5 cm Com-Power ANK-310 antenna kit also known as the Starter Kit for Emissions Testing is suitable for offsite testing from 30 MHz to 1 GHz. The antenna kit is supplied with a carrying case with a specific storage compartment for each antenna. Antenna tripod model AT-120 with a separate carrying case (ATC-120) is available as an option.
Description
The ATC-120 is a case from Com-Power. Additional Features: For the ComPower ANK-910M Portable Antenna Kit Weight: 28 lbs / 12.7 kgs Dimensions: 42.5 x 12 inches / 108 x 30.5 cm Com-Power ANK-310 antenna kit also known as the Starter Kit for Emissions Testing is suitable for offsite testing from 30 MHz to 1 GHz. The antenna kit is supplied with a carrying case with a specific storage compartment for each antenna. Antenna tripod model AT-120 with a separate carrying case (ATC-120) is available as an option.

Suppliers

Company
Product
Description
Supplier Links
The ATC-120 is a case from Com-Power. Additional Features: For the ComPower ANK-910M Portable Antenna Kit Weight: 28 lbs / 12.7 kgs Dimensions: 42.5 x 12 inches / 108 x 30.5 cm Com-Power ANK-310 antenna kit also known as the Starter Kit for Emissions Testing is suitable for offsite testing from 30 MHz to 1 GHz. The antenna kit is supplied with a carrying case with a specific storage compartment for each antenna. Antenna tripod model AT-120 with a separate carrying case (ATC-120) is available as an option.

The ATC-120 is a case from Com-Power.

Additional Features:

  • For the ComPower ANK-910M Portable Antenna Kit
  • Weight: 28 lbs / 12.7 kgs
  • Dimensions: 42.5 x 12 inches / 108 x 30.5 cm

Com-Power ANK-310 antenna kit also known as the Starter Kit for Emissions Testing is suitable for offsite testing from 30 MHz to 1 GHz. The antenna kit is supplied with a carrying case with a specific storage compartment for each antenna. Antenna tripod model AT-120 with a separate carrying case (ATC-120) is available as an option.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Industrial Containers
Product Number ATC-120
Product Name Case
Unlock Full Specs
to access all available technical data

Similar Products

Instrument Cases - 1951531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material ABS; Abs
Length 1.7 inch (43.3 mm)
Width 1.04 inch (26.5 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details