Fluke Case C100

Description
The C100 is a case from Fluke. Additional Features: Briefcase style with handle and inside storage compartments Material: Heavy duty thermoplastic Dimensions: 15.7" x 13.6" x 4.8" 1-year warranty The Fluke C100 is a tough polypropylene case that provides protection against rough handling and bad weather. For any Fluke handheld DMM or Fluke 50 Series thermometers, except the Series 10 and 860 Series, and most Fluke DMM accessories.
Description
The C100 is a case from Fluke. Additional Features: Briefcase style with handle and inside storage compartments Material: Heavy duty thermoplastic Dimensions: 15.7" x 13.6" x 4.8" 1-year warranty The Fluke C100 is a tough polypropylene case that provides protection against rough handling and bad weather. For any Fluke handheld DMM or Fluke 50 Series thermometers, except the Series 10 and 860 Series, and most Fluke DMM accessories.

Suppliers

Company
Product
Description
Supplier Links
Case C100
The C100 is a case from Fluke. Additional Features: Briefcase style with handle and inside storage compartments Material: Heavy duty thermoplastic Dimensions: 15.7" x 13.6" x 4.8" 1-year warranty The Fluke C100 is a tough polypropylene case that provides protection against rough handling and bad weather. For any Fluke handheld DMM or Fluke 50 Series thermometers, except the Series 10 and 860 Series, and most Fluke DMM accessories.

The C100 is a case from Fluke.

Additional Features:

  • Briefcase style with handle and inside storage compartments
  • Material: Heavy duty thermoplastic
  • Dimensions: 15.7" x 13.6" x 4.8"
  • 1-year warranty

The Fluke C100 is a tough polypropylene case that provides protection against rough handling and bad weather. For any Fluke handheld DMM or Fluke 50 Series thermometers, except the Series 10 and 860 Series, and most Fluke DMM accessories.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Industrial Containers
Product Number C100
Product Name Case
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
ATA Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Hinged Containers - CVC-2.00-3 1/4-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 3.12 inch (79.25 mm)
Width 1.9 inch (48.36 mm)
View Details