Tektronix, Inc. Case RSA300CASE

Description
The RSA300CASE is a case from Tektronix. Features: Soft case with shoulder-strap The Tektronix RSA300CASE is a case that holds the RSA306 USB real time spectrum analyzer.
Datasheet
Description
The RSA300CASE is a case from Tektronix. Features: Soft case with shoulder-strap The Tektronix RSA300CASE is a case that holds the RSA306 USB real time spectrum analyzer.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The RSA300CASE is a case from Tektronix. Features: Soft case with shoulder-strap The Tektronix RSA300CASE is a case that holds the RSA306 USB real time spectrum analyzer.

The RSA300CASE is a case from Tektronix.

Features:

  • Soft case with shoulder-strap

The Tektronix RSA300CASE is a case that holds the RSA306 USB real time spectrum analyzer.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Industrial Containers
Product Number RSA300CASE
Product Name Case
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Hinged Containers - CVC-2.00-1-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.8500 inch (21.59 mm)
Width 1.85 inch (46.99 mm)
View Details