Tektronix, Inc. Accessory; Transit case; TDS3000B Series of digital phosphor oscilloscopes AC3000

Description
Accessory for Digital Phosphor Oscillator TDS3000B Series Digital Phosphor Oscilloscopes Adapt to Wide-Ranging Video Measurement Needs A Tell-All Tool for Video Troubleshooting: Many video engineers have remained loyal to analog oscilloscopes, believing the gradations on an analog display are the only way to see certain video waveform details. The TDS3000B has the same information-rich display as an analog oscilloscope, but with much more detail. Tektronix DPO technology provides a live display that captures anomalies while providing the intensity-graded vision you need to interpret the waveform. Both patterns and one-time events are easy to see and understand. With up to 500 MHz bandwidth and four inputs, the TDS3000B family provides ample performance for analog and digital video use. The TDS3000B is compact and light enough to meet field requirements as well as design and evaluation needs on the engineering bench. Two optional video modules add easy-to-use, video-specific measurement and display tools to the TDS3000B DPO series. Accessory for digital phosphor oscillator.
Description
Accessory for Digital Phosphor Oscillator TDS3000B Series Digital Phosphor Oscilloscopes Adapt to Wide-Ranging Video Measurement Needs A Tell-All Tool for Video Troubleshooting: Many video engineers have remained loyal to analog oscilloscopes, believing the gradations on an analog display are the only way to see certain video waveform details. The TDS3000B has the same information-rich display as an analog oscilloscope, but with much more detail. Tektronix DPO technology provides a live display that captures anomalies while providing the intensity-graded vision you need to interpret the waveform. Both patterns and one-time events are easy to see and understand. With up to 500 MHz bandwidth and four inputs, the TDS3000B family provides ample performance for analog and digital video use. The TDS3000B is compact and light enough to meet field requirements as well as design and evaluation needs on the engineering bench. Two optional video modules add easy-to-use, video-specific measurement and display tools to the TDS3000B DPO series. Accessory for digital phosphor oscillator.

Suppliers

Company
Product
Description
Supplier Links
Accessory; Transit case; TDS3000B Series of digital phosphor oscilloscopes - 70137185 - Allied Electronics, Inc.
Fort Worth, TX, USA
Accessory; Transit case; TDS3000B Series of digital phosphor oscilloscopes
70137185
Accessory; Transit case; TDS3000B Series of digital phosphor oscilloscopes 70137185
Accessory for Digital Phosphor Oscillator TDS3000B Series Digital Phosphor Oscilloscopes Adapt to Wide-Ranging Video Measurement Needs A Tell-All Tool for Video Troubleshooting: Many video engineers have remained loyal to analog oscilloscopes, believing the gradations on an analog display are the only way to see certain video waveform details. The TDS3000B has the same information-rich display as an analog oscilloscope, but with much more detail. Tektronix DPO technology provides a live display that captures anomalies while providing the intensity-graded vision you need to interpret the waveform. Both patterns and one-time events are easy to see and understand. With up to 500 MHz bandwidth and four inputs, the TDS3000B family provides ample performance for analog and digital video use. The TDS3000B is compact and light enough to meet field requirements as well as design and evaluation needs on the engineering bench. Two optional video modules add easy-to-use, video-specific measurement and display tools to the TDS3000B DPO series. Accessory for digital phosphor oscillator.

Accessory for Digital Phosphor Oscillator
TDS3000B Series Digital Phosphor Oscilloscopes Adapt to Wide-Ranging Video Measurement Needs
A Tell-All Tool for Video Troubleshooting:

Many video engineers have remained loyal to analog oscilloscopes, believing the gradations on an analog display are the only way to see certain video waveform details. The TDS3000B has the same information-rich display as an analog oscilloscope, but with much more detail. Tektronix DPO technology provides a live display that captures anomalies while providing the intensity-graded vision you need to interpret the waveform. Both patterns and one-time events are easy to see and understand. With up to 500 MHz bandwidth and four inputs, the TDS3000B family provides ample performance for analog and digital video use. The TDS3000B is compact and light enough to meet field requirements as well as design and evaluation needs on the engineering bench. Two optional video modules add easy-to-use, video-specific measurement and display tools to the TDS3000B DPO series.
Accessory for digital phosphor oscillator.

Supplier's Site
The AC3000 is a case from Tektronix. Additional Features: Large Nylon Soft Case The Tektronix AC3000 is a large nylon soft case and is a required component for the HCTEK321 Transit Case for Oscilloscopes and must be purchased separately. The HCTEK321 consists of a heavy duty outer shell and an inner layer of foam. The oscilloscope is placed in a AC3000 (TDS3000B) or an AC2100 (TPS2000, TDS2000, TDS1000 or TDS200) soft case, and inserted into the foam cavity.

The AC3000 is a case from Tektronix.

Additional Features:

  • Large Nylon Soft Case

The Tektronix AC3000 is a large nylon soft case and is a required component for the HCTEK321 Transit Case for Oscilloscopes and must be purchased separately.

The HCTEK321 consists of a heavy duty outer shell and an inner layer of foam. The oscilloscope is placed in a AC3000 (TDS3000B) or an AC2100 (TPS2000, TDS2000, TDS1000 or TDS200) soft case, and inserted into the foam cavity.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. ValueTronics International, Inc.
Product Category Industrial Containers Industrial Containers
Product Number 70137185 AC3000
Product Name Accessory; Transit case; TDS3000B Series of digital phosphor oscilloscopes Case
Unlock Full Specs
to access all available technical data

Similar Products

Transit Cases - 2878326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Resin
Height 6.81 inch (173 mm)
View Details
Tight-Head UN Rated Poly Drum - DRM1136 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Hinged Containers - CVC-1.50-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.45 inch (36.83 mm)
Width 1.4 inch (35.56 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details