Fluke SCC190 Carrying Case, FlukeView SW and Optically Isolated Serial Interface Cable SCC190EFG

Description
C190 Hard Carrying Case OC4USB Optically isolated USB-Cable SW90W/034EFG FlukeView® Software for Windows. English, French and German language
Description
C190 Hard Carrying Case OC4USB Optically isolated USB-Cable SW90W/034EFG FlukeView® Software for Windows. English, French and German language

Suppliers

Company
Product
Description
Supplier Links
SCC190 Carrying Case, FlukeView SW and Optically Isolated Serial Interface Cable - 70145890 - Allied Electronics, Inc.
Fort Worth, TX, USA
SCC190 Carrying Case, FlukeView SW and Optically Isolated Serial Interface Cable
70145890
SCC190 Carrying Case, FlukeView SW and Optically Isolated Serial Interface Cable 70145890
C190 Hard Carrying Case OC4USB Optically isolated USB-Cable SW90W/034EFG FlukeView® Software for Windows. English, French and German language

  • C190 Hard Carrying Case
  • OC4USB Optically isolated USB-Cable
  • SW90W/034EFG FlukeView® Software for Windows. English, French and German language
Supplier's Site
The SCC190EFG is a case from Fluke. Additional Features: C190: Hard Carrying Case OC4USB: Optically isolated USB-Cable SW90W/034EFG: FlukeView ® Software for Windows. English, French and German language

The SCC190EFG is a case from Fluke.

Additional Features:

  • C190: Hard Carrying Case
  • OC4USB: Optically isolated USB-Cable
  • SW90W/034EFG: FlukeView ® Software for Windows. English, French and German language
Supplier's Site

Technical Specifications

  Allied Electronics, Inc. ValueTronics International, Inc.
Product Category Industrial Containers Industrial Containers
Product Number 70145890 SCC190EFG
Product Name SCC190 Carrying Case, FlukeView SW and Optically Isolated Serial Interface Cable Case
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Packaging - 1908433 - RS Components, Ltd.
Specs
Container Type Bag
Features ESD
Height 10.04 inch (255 mm)
View Details
Hinged Containers - CVC-1.25-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5100 inch (12.95 mm)
Width 1.02 inch (25.91 mm)
View Details