Fluke Case C90

Description
The C90 is a case from Fluke. Additional Features: Zippered carrying case with inside pocket and belt loop Dimensions: 8" x 3.5" x 2.5" 1-year warranty The Fluke C90 is a zippered carrying case with inside pocket and belt loop. The Fluke C90 is for use with Fluke 170, 77, and 922 Series meters.
Description
The C90 is a case from Fluke. Additional Features: Zippered carrying case with inside pocket and belt loop Dimensions: 8" x 3.5" x 2.5" 1-year warranty The Fluke C90 is a zippered carrying case with inside pocket and belt loop. The Fluke C90 is for use with Fluke 170, 77, and 922 Series meters.

Suppliers

Company
Product
Description
Supplier Links
Case C90
The C90 is a case from Fluke. Additional Features: Zippered carrying case with inside pocket and belt loop Dimensions: 8" x 3.5" x 2.5" 1-year warranty The Fluke C90 is a zippered carrying case with inside pocket and belt loop. The Fluke C90 is for use with Fluke 170, 77, and 922 Series meters.

The C90 is a case from Fluke.

Additional Features:

  • Zippered carrying case with inside pocket and belt loop
  • Dimensions: 8" x 3.5" x 2.5"
  • 1-year warranty

The Fluke C90 is a zippered carrying case with inside pocket and belt loop. The Fluke C90 is for use with Fluke 170, 77, and 922 Series meters.

Supplier's Site
Case, Carrying; Soft Zippered; Inside pocket and belt loop - 70145607 - Allied Electronics, Inc.
Fort Worth, TX, USA
Case, Carrying; Soft Zippered; Inside pocket and belt loop
70145607
Case, Carrying; Soft Zippered; Inside pocket and belt loop 70145607
Analog Oscilloscopes, +⁄- 40 V Voltage Rating Soft Case for DMMs Features: Zippered carrying case with inside pocket and belt loop Zippered carrying case with inside pocket and belt loop.

Analog Oscilloscopes, +⁄- 40 V Voltage Rating
Soft Case for DMMs
Features:

  • Zippered carrying case with inside pocket and belt loop
    Zippered carrying case with inside pocket and belt loop.
Supplier's Site

Technical Specifications

  ValueTronics International, Inc. Allied Electronics, Inc.
Product Category Industrial Containers Industrial Containers
Product Number C90 70145607
Product Name Case Case, Carrying; Soft Zippered; Inside pocket and belt loop
Features Flexible
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
ATA Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Hinged Containers - CVC-1.50-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.44 inch (61.98 mm)
Width 1.4 inch (35.56 mm)
View Details