Tektronix, Inc. Case HC5

Description
The HC5 is a case from Tektronix. Additional Features: Hard case for the 5 Series MSO Oscilloscopes Material/Color: Ultra-High Impact Polypropylene/Black, Polyurethane foam lining Shipping Weight (with foam) 24.62 lbs. (11.17 kg) Dimensions Length: 25.63 inches (65.09 cm) Width: 19.50 inches (49.53 cm) Height: 15.63 inches (39.69 cm) The Tektronix HC5 is a ruggedized, waterproof and dust tight (MIL-C-4150J) transit case specifically designed to provide travel and storage protection for the 5 Series Mixed Signal Oscilloscopes (MSO54, MSO56, MSO58). The case protects instruments from shock, vibration, and moisture. The case also has room for the accessories pouch (for probes, adapters, and manuals). Other features include an automatic air pressure equalization control valve for use during air transport, and security rings for use with locks (locks not included). The HC5 consists of a heavy duty outer shell and an inner layer of foam. The inner foam consists of a permanent ring of foam and one removable foam piece.
Description
The HC5 is a case from Tektronix. Additional Features: Hard case for the 5 Series MSO Oscilloscopes Material/Color: Ultra-High Impact Polypropylene/Black, Polyurethane foam lining Shipping Weight (with foam) 24.62 lbs. (11.17 kg) Dimensions Length: 25.63 inches (65.09 cm) Width: 19.50 inches (49.53 cm) Height: 15.63 inches (39.69 cm) The Tektronix HC5 is a ruggedized, waterproof and dust tight (MIL-C-4150J) transit case specifically designed to provide travel and storage protection for the 5 Series Mixed Signal Oscilloscopes (MSO54, MSO56, MSO58). The case protects instruments from shock, vibration, and moisture. The case also has room for the accessories pouch (for probes, adapters, and manuals). Other features include an automatic air pressure equalization control valve for use during air transport, and security rings for use with locks (locks not included). The HC5 consists of a heavy duty outer shell and an inner layer of foam. The inner foam consists of a permanent ring of foam and one removable foam piece.

Suppliers

Company
Product
Description
Supplier Links
Case HC5
The HC5 is a case from Tektronix. Additional Features: Hard case for the 5 Series MSO Oscilloscopes Material/Color: Ultra-High Impact Polypropylene/Black, Polyurethane foam lining Shipping Weight (with foam) 24.62 lbs. (11.17 kg) Dimensions Length: 25.63 inches (65.09 cm) Width: 19.50 inches (49.53 cm) Height: 15.63 inches (39.69 cm) The Tektronix HC5 is a ruggedized, waterproof and dust tight (MIL-C-4150J) transit case specifically designed to provide travel and storage protection for the 5 Series Mixed Signal Oscilloscopes (MSO54, MSO56, MSO58). The case protects instruments from shock, vibration, and moisture. The case also has room for the accessories pouch (for probes, adapters, and manuals). Other features include an automatic air pressure equalization control valve for use during air transport, and security rings for use with locks (locks not included). The HC5 consists of a heavy duty outer shell and an inner layer of foam. The inner foam consists of a permanent ring of foam and one removable foam piece.

The HC5 is a case from Tektronix.

Additional Features:

  • Hard case for the 5 Series MSO Oscilloscopes
  • Material/Color: Ultra-High Impact Polypropylene/Black, Polyurethane foam lining
  • Shipping Weight (with foam) 24.62 lbs. (11.17 kg)
  • Dimensions
  • Length: 25.63 inches (65.09 cm)
  • Width: 19.50 inches (49.53 cm)
  • Height: 15.63 inches (39.69 cm)

The Tektronix HC5 is a ruggedized, waterproof and dust tight (MIL-C-4150J) transit case specifically designed to provide travel and storage protection for the 5 Series Mixed Signal Oscilloscopes (MSO54, MSO56, MSO58). The case protects instruments from shock, vibration, and moisture. The case also has room for the accessories pouch (for probes, adapters, and manuals).

Other features include an automatic air pressure equalization control valve for use during air transport, and security rings for use with locks (locks not included). The HC5 consists of a heavy duty outer shell and an inner layer of foam. The inner foam consists of a permanent ring of foam and one removable foam piece.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Industrial Containers
Product Number HC5
Product Name Case
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details