Fluke Case C120

Description
The C120 is a case from Fluke. Additional Features: Heavy duty case with accessory storage compartments Accommodates Fluke 120 Series or Fluke 43/43B main instrument and associated accessories and user manual. Holds all standard accessories Size: 5" x 13.5" x 16" (128 x 346 x 410mm) 1-year warranty The Fluke C120 is a heavy-duty case with accessory storage compartments. The Fluke C120 accommodates the Fluke 120 Series or Fluke 43/43B main instrument and associated accessories and user manual.
Description
The C120 is a case from Fluke. Additional Features: Heavy duty case with accessory storage compartments Accommodates Fluke 120 Series or Fluke 43/43B main instrument and associated accessories and user manual. Holds all standard accessories Size: 5" x 13.5" x 16" (128 x 346 x 410mm) 1-year warranty The Fluke C120 is a heavy-duty case with accessory storage compartments. The Fluke C120 accommodates the Fluke 120 Series or Fluke 43/43B main instrument and associated accessories and user manual.

Suppliers

Company
Product
Description
Supplier Links
Case C120
The C120 is a case from Fluke. Additional Features: Heavy duty case with accessory storage compartments Accommodates Fluke 120 Series or Fluke 43/43B main instrument and associated accessories and user manual. Holds all standard accessories Size: 5" x 13.5" x 16" (128 x 346 x 410mm) 1-year warranty The Fluke C120 is a heavy-duty case with accessory storage compartments. The Fluke C120 accommodates the Fluke 120 Series or Fluke 43/43B main instrument and associated accessories and user manual.

The C120 is a case from Fluke.

Additional Features:

  • Heavy duty case with accessory storage compartments
  • Accommodates Fluke 120 Series or Fluke 43/43B main instrument and associated accessories and user manual.
  • Holds all standard accessories
  • Size: 5" x 13.5" x 16" (128 x 346 x 410mm)
  • 1-year warranty

The Fluke C120 is a heavy-duty case with accessory storage compartments. The Fluke C120 accommodates the Fluke 120 Series or Fluke 43/43B main instrument and associated accessories and user manual.

Supplier's Site
Case, Hard Carrying; Hevy Duty - 70145569 - Allied Electronics, Inc.
Fort Worth, TX, USA
Case, Hard Carrying; Hevy Duty
70145569
Case, Hard Carrying; Hevy Duty 70145569
C120 Hard Carrying Case Hard Carrying Case Features: Heavy duty case with accessory storage compartments 1 year warranty Dual-Input 40 MHz or 20 MHz Digital Oscilloscope Two 5,000 Count True-RMS Digital Multimeters A Dual-Input TrendPlot™ Recorder Connect-and-View™ Trigger Simplicity for Hands-Off Operation Cursors (Fluke 124) Shielded Test Leads for Oscilloscope, Resistance and Continuity Measurements 10:1 Voltage Probe Included with Fluke 124 for Reduced Circuit Loading Up to Seven Hours Battery Operation 600 V CAT III Safety Certified Optically Isolated RS-232 Interface Rugged Compact Case Optional SCC120 Kit Includes Hard Carrying Case, Interface® Cable and Flukeview® Software

C120 Hard Carrying Case
Hard Carrying Case
Features:

  • Heavy duty case with accessory storage compartments
  • 1 year warranty
  • Dual-Input 40 MHz or 20 MHz Digital Oscilloscope
  • Two 5,000 Count True-RMS Digital Multimeters
  • A Dual-Input TrendPlot™ Recorder
  • Connect-and-View™ Trigger Simplicity for Hands-Off Operation
  • Cursors (Fluke 124)
  • Shielded Test Leads for Oscilloscope, Resistance and Continuity Measurements
  • 10:1 Voltage Probe Included with Fluke 124 for Reduced Circuit Loading
  • Up to Seven Hours Battery Operation
  • 600 V CAT III Safety Certified
  • Optically Isolated RS-232 Interface
  • Rugged Compact Case
  • Optional SCC120 Kit Includes Hard Carrying Case, Interface® Cable and Flukeview® Software
Supplier's Site

Technical Specifications

  ValueTronics International, Inc. Allied Electronics, Inc.
Product Category Industrial Containers Industrial Containers
Product Number C120 70145569
Product Name Case Case, Hard Carrying; Hevy Duty
Features HeavyDuty
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details