AEA Technology Case 6015-1002

Description
The 6015-1002 is a case from AEA Technology. Additional Features: Soft Carrying Case Weather resistant case with closed cell foam interior Snap together carry handles and detachable shoulder strap The AEA Technology 6015-1002 is a Soft Carrying Case with reinforced sides, closed cell foam insert and shoulder strap. The AEA 6015-1002 is for the VIA Echo Vector Impedance Analyzer/Network Analyzer. Does not include instruments or accessories-case only.
Datasheet
Description
The 6015-1002 is a case from AEA Technology. Additional Features: Soft Carrying Case Weather resistant case with closed cell foam interior Snap together carry handles and detachable shoulder strap The AEA Technology 6015-1002 is a Soft Carrying Case with reinforced sides, closed cell foam insert and shoulder strap. The AEA 6015-1002 is for the VIA Echo Vector Impedance Analyzer/Network Analyzer. Does not include instruments or accessories-case only.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The 6015-1002 is a case from AEA Technology. Additional Features: Soft Carrying Case Weather resistant case with closed cell foam interior Snap together carry handles and detachable shoulder strap The AEA Technology 6015-1002 is a Soft Carrying Case with reinforced sides, closed cell foam insert and shoulder strap. The AEA 6015-1002 is for the VIA Echo Vector Impedance Analyzer/Network Analyzer. Does not include instruments or accessories-case only.

The 6015-1002 is a case from AEA Technology.

Additional Features:

  • Soft Carrying Case
  • Weather resistant case with closed cell foam interior
  • Snap together carry handles and detachable shoulder strap

The AEA Technology 6015-1002 is a Soft Carrying Case with reinforced sides, closed cell foam insert and shoulder strap. The AEA 6015-1002 is for the VIA Echo Vector Impedance Analyzer/Network Analyzer.

Does not include instruments or accessories-case only.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Industrial Containers
Product Number 6015-1002
Product Name Case
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Hinged Containers - CVC-2.00-1-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.8500 inch (21.59 mm)
Width 1.85 inch (46.99 mm)
View Details