AEA Technology Case 6015-1003

Description
The 6015-1003 is a case from AEA Technology. Additional Features: Hard Carrying Case Rugged weather-tight plastic shell with closed cell foam interior 2 padlock holes and pressure vent The AEA Technology 6015-1003 is a rugged weather tight Hard Carrying Case with closed cell foam insert, padlock holes and pressure vent.
Datasheet
Description
The 6015-1003 is a case from AEA Technology. Additional Features: Hard Carrying Case Rugged weather-tight plastic shell with closed cell foam interior 2 padlock holes and pressure vent The AEA Technology 6015-1003 is a rugged weather tight Hard Carrying Case with closed cell foam insert, padlock holes and pressure vent.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The 6015-1003 is a case from AEA Technology. Additional Features: Hard Carrying Case Rugged weather-tight plastic shell with closed cell foam interior 2 padlock holes and pressure vent The AEA Technology 6015-1003 is a rugged weather tight Hard Carrying Case with closed cell foam insert, padlock holes and pressure vent.

The 6015-1003 is a case from AEA Technology.

Additional Features:

  • Hard Carrying Case
  • Rugged weather-tight plastic shell with closed cell foam interior
  • 2 padlock holes and pressure vent

The AEA Technology 6015-1003 is a rugged weather tight Hard Carrying Case with closed cell foam insert, padlock holes and pressure vent.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Industrial Containers
Product Number 6015-1003
Product Name Case
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Hinged Containers - CVC-1.25-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.41 inch (61.21 mm)
Width 1.03 inch (26.16 mm)
View Details