Fluke Case 884X-CASE

Description
The 884X-CASE is a case from Fluke. Addtional features: Tough molded plastic case with die cut foam to hold and protect the 8845A or 8846A meter Accessories and manual compartments One-year warranty This accessory is used for the following units: Fluke 8845A : 6.5 Digit Precision Multimeter, 35 ppm Fluke 8845A/SU : 6.5 Digit Precision Multimeter, 35 ppm with software and cable Fluke 8846A : 6.5 Digit Precision Multimeter, 24 ppm USB mem Fluke 8846A/SU : 6.5 Digit Precision Multimeter, 24 ppm USB mem with software and cable
Description
The 884X-CASE is a case from Fluke. Addtional features: Tough molded plastic case with die cut foam to hold and protect the 8845A or 8846A meter Accessories and manual compartments One-year warranty This accessory is used for the following units: Fluke 8845A : 6.5 Digit Precision Multimeter, 35 ppm Fluke 8845A/SU : 6.5 Digit Precision Multimeter, 35 ppm with software and cable Fluke 8846A : 6.5 Digit Precision Multimeter, 24 ppm USB mem Fluke 8846A/SU : 6.5 Digit Precision Multimeter, 24 ppm USB mem with software and cable

Suppliers

Company
Product
Description
Supplier Links
The 884X-CASE is a case from Fluke. Addtional features: Tough molded plastic case with die cut foam to hold and protect the 8845A or 8846A meter Accessories and manual compartments One-year warranty This accessory is used for the following units: Fluke 8845A : 6.5 Digit Precision Multimeter, 35 ppm Fluke 8845A/SU : 6.5 Digit Precision Multimeter, 35 ppm with software and cable Fluke 8846A : 6.5 Digit Precision Multimeter, 24 ppm USB mem Fluke 8846A/SU : 6.5 Digit Precision Multimeter, 24 ppm USB mem with software and cable

The 884X-CASE is a case from Fluke.

Addtional features:

  • Tough molded plastic case with die cut foam to hold and protect the 8845A or 8846A meter
  • Accessories and manual compartments
  • One-year warranty

This accessory is used for the following units:

  • Fluke 8845A : 6.5 Digit Precision Multimeter, 35 ppm
  • Fluke 8845A/SU : 6.5 Digit Precision Multimeter, 35 ppm with software and cable
  • Fluke 8846A : 6.5 Digit Precision Multimeter, 24 ppm USB mem
  • Fluke 8846A/SU : 6.5 Digit Precision Multimeter, 24 ppm USB mem with software and cable
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Industrial Containers
Product Number 884X-CASE
Product Name Case
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Aluminum Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Material Aluminum
View Details
Hinged Containers - CVC-1.00-2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.91 inch (48.51 mm)
Width 0.8300 inch (21.08 mm)
View Details