Fluke Case C115

Description
The C115 is a case from Fluke. Additional features: Includes two padded pockets for protection of two test tools, such as a digital multimeter and 60 Series IR thermometer and a pouch for test leads and other accessories. Durable polyester 600D case construction for long life. Compatible with Fluke 20, 70, 11X, 170 Series digital multimeters and other similar format test tools. One-year warranty.
Description
The C115 is a case from Fluke. Additional features: Includes two padded pockets for protection of two test tools, such as a digital multimeter and 60 Series IR thermometer and a pouch for test leads and other accessories. Durable polyester 600D case construction for long life. Compatible with Fluke 20, 70, 11X, 170 Series digital multimeters and other similar format test tools. One-year warranty.

Suppliers

Company
Product
Description
Supplier Links
Case C115
The C115 is a case from Fluke. Additional features: Includes two padded pockets for protection of two test tools, such as a digital multimeter and 60 Series IR thermometer and a pouch for test leads and other accessories. Durable polyester 600D case construction for long life. Compatible with Fluke 20, 70, 11X, 170 Series digital multimeters and other similar format test tools. One-year warranty.

The C115 is a case from Fluke.

Additional features:

  • Includes two padded pockets for protection of two test tools, such as a digital multimeter and 60 Series IR thermometer and a pouch for test leads and other accessories.
  • Durable polyester 600D case construction for long life.
  • Compatible with Fluke 20, 70, 11X, 170 Series digital multimeters and other similar format test tools.
  • One-year warranty.
Supplier's Site
Soft carry case with pockets - 70145806 - Allied Electronics, Inc.
Fort Worth, TX, USA
Soft carry case with pockets
70145806
Soft carry case with pockets 70145806
Flukes Soft Carrying Case Features Includes two padded pockets for protection of two test tools, such as a digital multimeter and 60 Series IR thermometer and a pouch for test leads and other accessories Durable polyester 600D case construction for long life Compatible with Fluke 20, 70, 11X, 170 Series digital multimeters and other similar format test tools One-year warranty

Flukes Soft Carrying Case
Features

  • Includes two padded pockets for protection of two test tools, such as a digital multimeter and 60 Series IR thermometer and a pouch for test leads and other accessories
  • Durable polyester 600D case construction for long life
  • Compatible with Fluke 20, 70, 11X, 170 Series digital multimeters and other similar format test tools
  • One-year warranty
Supplier's Site

Technical Specifications

  ValueTronics International, Inc. Allied Electronics, Inc.
Product Category Industrial Containers Industrial Containers
Product Number C115 70145806
Product Name Case Soft carry case with pockets
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Sliding Lid Compartment Boxes - 1-1/64X1-1/64X21/64 (26.0X26.0X8.2 MM) 5 CELL INSERT BOX - IB05/B1 - MOCAP LLC
Specs
Container Type Box
Height 0.5748 inch (14.6 mm)
Length 5.43 inch (138 mm)
View Details
Soft Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Features Flexible
View Details