Fluke HARD CARRYING CASE (700 SERIES) C700

Description
Hard carrying case with custom-cut foam liner Application: Cutouts to hold one documenting process calibrator, one Fluke Pressure Module, one BC7210 Battery Charger, one spare BP7217 Battery Pack, and test leads. Material: Exterior: Blow-molded charcoal gray polyethylene with textured surface. Interior: Black, die-cut polyurethane foam. Handle: Molded polyethylene. Latches: Zinc-plated steel. Dimensions: 47 x 40 x 14 cm Weight: 900 g One year warranty
Description
Hard carrying case with custom-cut foam liner Application: Cutouts to hold one documenting process calibrator, one Fluke Pressure Module, one BC7210 Battery Charger, one spare BP7217 Battery Pack, and test leads. Material: Exterior: Blow-molded charcoal gray polyethylene with textured surface. Interior: Black, die-cut polyurethane foam. Handle: Molded polyethylene. Latches: Zinc-plated steel. Dimensions: 47 x 40 x 14 cm Weight: 900 g One year warranty

Suppliers

Company
Product
Description
Supplier Links
HARD CARRYING CASE (700 SERIES) - 70145737 - Allied Electronics, Inc.
Fort Worth, TX, USA
HARD CARRYING CASE (700 SERIES)
70145737
HARD CARRYING CASE (700 SERIES) 70145737
Hard carrying case with custom-cut foam liner Application: Cutouts to hold one documenting process calibrator, one Fluke Pressure Module, one BC7210 Battery Charger, one spare BP7217 Battery Pack, and test leads. Material: Exterior: Blow-molded charcoal gray polyethylene with textured surface. Interior: Black, die-cut polyurethane foam. Handle: Molded polyethylene. Latches: Zinc-plated steel. Dimensions: 47 x 40 x 14 cm Weight: 900 g One year warranty

Hard carrying case with custom-cut foam liner

  • Application: Cutouts to hold one documenting process calibrator, one Fluke Pressure Module, one BC7210 Battery Charger, one spare BP7217 Battery Pack, and test leads.
  • Material: Exterior: Blow-molded charcoal gray polyethylene with textured surface.
  • Interior: Black, die-cut polyurethane foam.
  • Handle: Molded polyethylene.
  • Latches: Zinc-plated steel.
  • Dimensions: 47 x 40 x 14 cm
  • Weight: 900 g
  • One year warranty
Supplier's Site
Case C700
The C700 is a case from Fluke. Additional Features: Application: Cutouts to hold one documenting process calibrator, one Fluke Pressure Module, one BC7210 Battery Charger, one spare BP7217 Battery Pack, and test lead Exterior: Blow-molded charcoal gray polyethylene with textured surface Interior: Black, die-cut polyurethane foam Handle: Molded polyethylene Latches: Zinc-plated steel Dimensions: 47 x 40 x 14 cm Weight: 900 g One year warranty The Fluke C700 is a hard carrying case with custom-cut foam liner for the Fluke 700 Series.

The C700 is a case from Fluke.

Additional Features:

  • Application: Cutouts to hold one documenting process calibrator, one Fluke Pressure Module, one BC7210 Battery Charger, one spare BP7217 Battery Pack, and test lead
  • Exterior: Blow-molded charcoal gray polyethylene with textured surface
  • Interior: Black, die-cut polyurethane foam
  • Handle: Molded polyethylene
  • Latches: Zinc-plated steel
  • Dimensions: 47 x 40 x 14 cm
  • Weight: 900 g
  • One year warranty

The Fluke C700 is a hard carrying case with custom-cut foam liner for the Fluke 700 Series.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. ValueTronics International, Inc.
Product Category Industrial Containers Industrial Containers
Product Number 70145737 C700
Product Name HARD CARRYING CASE (700 SERIES) Case
Unlock Full Specs
to access all available technical data

Similar Products

Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details