Fluke Multimeter Cases C25

Description
Fluke C25 Multimeter Soft Case
Request a Quote
Description
Fluke C25 Multimeter Soft Case
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multimeter Cases - 617024 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multimeter Cases
617024
Multimeter Cases 617024
Fluke C25 Multimeter Soft Case

Fluke C25 Multimeter Soft Case

Supplier's Site
Case; Large Soft; Zippered carrying case with padding and inside pocket - 70146111 - Allied Electronics, Inc.
Fort Worth, TX, USA
Case; Large Soft; Zippered carrying case with padding and inside pocket
70146111
Case; Large Soft; Zippered carrying case with padding and inside pocket 70146111
Milliammeter, 0 to 1000 VDC Voltage Rating, 0 to 50 μA Current Rating, 1.5, 9 V Battery Large Soft Case for DMMs Zippered carrying case with padding and inside pocket. One year warranty Zippered carrying case with padding and inside pocket.

Milliammeter, 0 to 1000 VDC Voltage Rating, 0 to 50 μA Current Rating, 1.5, 9 V Battery
Large Soft Case for DMMs

  • Zippered carrying case with padding and inside pocket.
  • One year warranty
    Zippered carrying case with padding and inside pocket.
Supplier's Site
Case C25
The C25 is a case from Fluke. Additional Features: Large Soft Case for DMMs Zippered carrying case with padding and inside pocket Dimensions (H x W x D): 218 x 128 x 64 mm; 8.6 x 5 x 2.52 in One year warranty The Fluke C25 carrying case is a durable, zippered carrying case with padding and inside pocket, and high quality polyester exterior. It includes a convenient hand strap and carries most of Fluke’s popular digital multimeters. Now available in standard and camouflage designs.

The C25 is a case from Fluke.

Additional Features:

  • Large Soft Case for DMMs
  • Zippered carrying case with padding and inside pocket
  • Dimensions (H x W x D): 218 x 128 x 64 mm; 8.6 x 5 x 2.52 in
  • One year warranty

The Fluke C25 carrying case is a durable, zippered carrying case with padding and inside pocket, and high quality polyester exterior. It includes a convenient hand strap and carries most of Fluke’s popular digital multimeters. Now available in standard and camouflage designs.

Supplier's Site

Technical Specifications

  RS Components, Ltd. Allied Electronics, Inc. ValueTronics International, Inc.
Product Category Industrial Containers Industrial Containers Industrial Containers
Product Number 617024 70146111 C25
Product Name Multimeter Cases Case; Large Soft; Zippered carrying case with padding and inside pocket Case
Height 2.52 inch (64 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Insert Boxes - Snap Box - .71X.71X.33 (18X18X8.5MM) 5 CELL SNAP BOX W/FOAM - IBSB05/18KF1 - MOCAP LLC
Specs
Container Type Box
Height 0.4803 inch (12.2 mm)
Length 4.69 inch (119 mm)
View Details
Aluminum Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Material Aluminum
View Details