Shenzhen Shengyu Electronics Technology Limited Datasheets for Linear Variable Differential Transformers (LVDT)
Linear variable differential transformer (LVDT) linear position sensors have a series of inductors in a hollow cylindrical shaft and a solid cylindrical core. These devices produce an electrical output proportional to the position of the core
Linear Variable Differential Transformers (LVDT): Learn more
| Product Name | Notes |
|---|---|
| 250 IN 0-10V / 4-20MA IP67 STRIN | |
| 250 IN CANOPEN IP67 STRING POT | |
| 250 IN VOLTAGE DIVIDER STRING PO | |
| 400 IN 0-10V / 4-20MA IP67 STRIN | |
| 400 IN CANJ1939 IP67 STRING POT | |
| 400 IN CANOPEN IP67 STRING POT | |
| 400 IN SYNCRO MOUNT ENCODER REEL | |
| 400 IN VOLTAGE DIVIDER STRING PO | |
| GMR-BASED ANGLE SENSOR | |
| IC ANGLE SENSOR 3.3 V | |
| IC ANGLE SENSOR 5.0 V | |
| IC ANGLE SENSOR ANLG TDSO16 | |
| IC HALL SENSOR LINEAR TDSO-16 | |
| IC MAGN FIELD SENSOR DBL DIE | |
| IC MAGN FIELD SENSOR SGL DIE | |
| IC TMR ANGLE SENSOR 8-SOIC | |
| Integrated Circuits (ICs) - Sensors - Angle, Linear Position Sensors | |
| MAGNETIC ANGLE SENSOR, AUTOMOTIV | |
| MAGNETIC SWITCH ANGLE SENSOR | |
| POSITION SENSOR | |
| POSITION&CURRENT SENSORS | |
| POT SPEED & POSITION | |
| SENSOR ANGLE 100DEG CONNECTOR | |
| SENSOR ANGLE 100DEG WIRE LEADS | |
| SENSOR ANGLE 180DEG SMD | |
| SENSOR ANGLE 360DEG GULL WING | |
| SENSOR ANGLE 360DEG SMD | |
| SENSOR ANGLE 360DEG SOLDER TAB | |
| SENSOR LINEAR 1000MM CONN | |
| SENSOR LINEAR 100MM CONNECTOR | |
| SENSOR LINEAR 12.5MM CONNECTOR | |
| SENSOR LINEAR 120MM CONNECTOR | |
| SENSOR LINEAR 120MM SOLDER LUG | |
| SENSOR LINEAR 120MM WIRE LEADS | |
| SENSOR LINEAR 1270MM CONNECTOR | |
| SENSOR LINEAR 1270MM SOLDER LUG | |
| SENSOR LINEAR 1270MM WIRE LEADS | |
| SENSOR LINEAR 150MM CONNECTOR | |
| SENSOR LINEAR 150MM WIRE LEAD | |
| SENSOR LINEAR 170MM CONNECTOR | |
| SENSOR LINEAR 1X15MM PSD 24DIP | |
| SENSOR LINEAR 200MM CONNECTOR | |
| SENSOR LINEAR 2032MM CONNECTOR | |
| SENSOR LINEAR 2032MM WIRE LEADS | |
| SENSOR LINEAR 225MM WIRE LEAD | |
| SENSOR LINEAR 250MM WIRE LEAD | |
| SENSOR LINEAR 25MM CONNECTOR | |
| SENSOR LINEAR 300MM CONNECTOR | |
| SENSOR LINEAR 3048MM CONNECTOR | |
| SENSOR LINEAR 3048MM WIRE LEADS | |
| SENSOR LINEAR 317MM CONNECTOR | |
| SENSOR LINEAR 317MM SOLDER LUG | |
| SENSOR LINEAR 317MM WIRE LEADS | |
| SENSOR LINEAR 35MM CONNECTOR | |
| SENSOR LINEAR 400MM CONNECTOR | |
| SENSOR LINEAR 500MM CONNECTOR | |
| SENSOR LINEAR 50MM CONNECTOR | |
| SENSOR LINEAR 50MM WIRE LEADS | |
| SENSOR LINEAR 635MM CONNECTOR | |
| SENSOR LINEAR 635MM SOLDER LUG | |
| SENSOR LINEAR 635MM WIRE LEADS | |
| SENSOR LINEAR 750MM CONNECTOR | |
| SENSOR LINEAR 75MM WIRE LEADS | |
| SENSOR LINEAR WIRE LEADS | |
| SENSOR ROTARY 180DEG CONNECTOR | |
| SENSOR ROTARY 270DEG CONNECTOR | |
| SENSOR ROTARY 312DEG WIRE LEADS | |
| SENSOR ROTARY 320DEG SMD | |
| SENSOR ROTARY 333.3DEG SMD | |
| SENSOR ROTARY 333.3DEG WIRE LEAD | |
| SENSOR ROTARY 351DEG CONNECTOR | |
| SENSOR ROTARY 353DEG CONNECTOR | |
| SENSOR ROTARY 360DEG 8DSOP | |
| SENSOR ROTARY 360DEG CONNECTOR | |
| SENSOR ROTARY 360DEG SMD | |
| SENSOR ROTARY PC PIN | |
| SOLID STATE SENSOR | |
| SPEED SENSORS 16TDSO | |
| SPEED SENSORS 8DSO | |
| STRING ENCODER F01 400 | |
| TLI4POSITION&CURRESE NSORS | |
| TSSOP / 14 / 4,4MM G1 - TAPE&REE |
| << Prev |