Infineon Technologies AG Angle, Linear Position Measuring TLE4959CHAMA1

Description
Hall Effect Sensor Linear, Rotary Position External Magnet, Not Included PC Pin
Request a Quote Datasheet
Description
Hall Effect Sensor Linear, Rotary Position External Magnet, Not Included PC Pin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - TLE4959CHAMA1TB-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
TLE4959CHAMA1TB-ND
Angle, Linear Position Measuring TLE4959CHAMA1TB-ND
Hall Effect Sensor Linear, Rotary Position External Magnet, Not Included PC Pin

Hall Effect Sensor Linear, Rotary Position External Magnet, Not Included PC Pin

Buy Now Datasheet
Angle, Linear Position Measuring - TLE4959CHAMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
TLE4959CHAMA1CT-ND
Angle, Linear Position Measuring TLE4959CHAMA1CT-ND
Hall Effect Sensor Linear, Rotary Position External Magnet, Not Included PC Pin

Hall Effect Sensor Linear, Rotary Position External Magnet, Not Included PC Pin

Buy Now Datasheet
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring - TLE4959CHAMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
TLE4959CHAMA1
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring TLE4959CHAMA1
SENSOR ROTARY PC PIN

SENSOR ROTARY PC PIN

Supplier's Site
Sensor, Diff Speed And Direction , Sso-3; Hall Effect Type Infineon - 71AC0767 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Diff Speed And Direction , Sso-3; Hall Effect Type Infineon
71AC0767
Sensor, Diff Speed And Direction , Sso-3; Hall Effect Type Infineon 71AC0767
SENSOR, DIFF SPEED AND DIRECTION , SSO-3; Hall Effect Type:Differential Speed and Direction Sensor; Output Current:-; Sensor Case Style:SSO; No. of Pins:3Pins; Supply Voltage Min:4V; Supply Voltage Max:16V; Operating Temperature RoHS Compliant: Yes

SENSOR, DIFF SPEED AND DIRECTION , SSO-3; Hall Effect Type:Differential Speed and Direction Sensor; Output Current:-; Sensor Case Style:SSO; No. of Pins:3Pins; Supply Voltage Min:4V; Supply Voltage Max:16V; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Linear Position Sensors Linear Position Sensors Linear Position Sensors
Product Number TLE4959CHAMA1TB-ND TLE4959CHAMA1 71AC0767
Product Name Angle, Linear Position Measuring Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring Sensor, Diff Speed And Direction , Sso-3; Hall Effect Type Infineon
Sensor Technology Hall Effect Position Sensor LVDT Linear Position Sensor Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Conf. Displacem. Trans. K-WA+L, plunger - K-WA-L+ - Hottinger Brüel & Kjær A/S
Specs
Sensor Technology LVDT Linear Position Sensor
Output Current
View Details
 - 285144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Hall Effect Position Sensor
Power Requirements DC Powered
Diameter 0.9449 inch (24 mm)
View Details
High Temperature Displacement Sensor - KD-1950 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.1500 inch (0.0 to 3.81 mm)
View Details
Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details