Murata Electronics Angle, Linear Position Measuring SV01A103AEA01R00

Description
Resistive Sensor Rotary Position Hole for Shaft SMD (SMT) Tab
Request a Quote Datasheet
Description
Resistive Sensor Rotary Position Hole for Shaft SMD (SMT) Tab
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - 490-7023-2-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
490-7023-2-ND
Angle, Linear Position Measuring 490-7023-2-ND
Resistive Sensor Rotary Position Hole for Shaft SMD (SMT) Tab

Resistive Sensor Rotary Position Hole for Shaft SMD (SMT) Tab

Buy Now Datasheet
Position Sensors - Angle, Linear Position Measuring - SV01A103AEA01R00 - 031626-SV01A103AEA01R00 - Win Source Electronics
Laguna Hills, CA, United States
Position Sensors - Angle, Linear Position Measuring - SV01A103AEA01R00
031626-SV01A103AEA01R00
Position Sensors - Angle, Linear Position Measuring - SV01A103AEA01R00 031626-SV01A103AEA01R00
Manufacturer: Murata Electronics North America Win Source Part Number: 031626-SV01A103AEA01 R00 Termination Style: SMD (SMT) Tab Mounting: SMD (SMT) Technology: Resistive Output: Analog Voltage Actuator Type: Hole for Shaft Resistance (Ohms): 10k Resistance Tolerance: ±30% For Measuring: Rotary Position Linearity: ±2% Rotation Angle - Electrical, Mechanical: 0° to 333.3°, Continuous Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 031626-SV01A103AEA01R00
Termination Style: SMD (SMT) Tab
Mounting: SMD (SMT)
Technology: Resistive
Output: Analog Voltage
Actuator Type: Hole for Shaft
Resistance (Ohms): 10k
Resistance Tolerance: ±30%
For Measuring: Rotary Position
Linearity: ±2%
Rotation Angle - Electrical, Mechanical: 0° to 333.3°, Continuous
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 85°C
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring - SV01A103AEA01R00 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
SV01A103AEA01R00
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring SV01A103AEA01R00
SENSOR ROTARY 333.3DEG SMD

SENSOR ROTARY 333.3DEG SMD

Supplier's Site
Angle, Linear Position Measuring - SV01A103AEA01R00 - ODG (Origin Data Global)
Shenzhen, China
Angle, Linear Position Measuring
SV01A103AEA01R00
Angle, Linear Position Measuring SV01A103AEA01R00
SENSOR ROTARY 333.3DEG SMD

SENSOR ROTARY 333.3DEG SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Linear Position Sensors Linear Position Sensors Linear Position Sensors Linear Position Sensors
Product Number 490-7023-2-ND 031626-SV01A103AEA01R00 SV01A103AEA01R00 SV01A103AEA01R00
Product Name Angle, Linear Position Measuring Position Sensors - Angle, Linear Position Measuring - SV01A103AEA01R00 Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring Angle, Linear Position Measuring
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Conf. Displacem. Trans. K-WA+L, plunger - K-WA-L+ - Hottinger Brüel & Kjær A/S
Specs
Sensor Technology LVDT Linear Position Sensor
Output Current
View Details
Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Displacement Sensor - X-WLXS10 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Measurement Range 0.1969 inch (5 mm)
Repeatability 0.0394 mils (1 µm)
Operating Temperature 32 to 104 F (0.0 to 40 C)
View Details