Murata Electronics Position Sensors - Angle, Linear Position Measuring - SV03A103AEA01R00 SV03A103AEA01R00

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1262616-SV03A103AEA0 1R00 Series: SV03 Termination Style: SMD (SMT) Tab Operating Temperature Range: -40°C ~ 125°C Mounting: SMD Technology: Resistive Output: Analog Voltage Actuator Type: Hole for Shaft Resistance (Ohms): 10k Resistance Tolerance: ±30% For Measuring: Rotary Position Linearity: ±2% Family Name: SV03A103AEA01R00 Rotation Angle - Electrical, Mechanical: 0° ~ 320°, (0° ~ 333.3°) Categories: Sensors, Transducers Manufacturer Homepage: www.murata.com Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1262616-SV03A103AEA0 1R00 Series: SV03 Termination Style: SMD (SMT) Tab Operating Temperature Range: -40°C ~ 125°C Mounting: SMD Technology: Resistive Output: Analog Voltage Actuator Type: Hole for Shaft Resistance (Ohms): 10k Resistance Tolerance: ±30% For Measuring: Rotary Position Linearity: ±2% Family Name: SV03A103AEA01R00 Rotation Angle - Electrical, Mechanical: 0° ~ 320°, (0° ~ 333.3°) Categories: Sensors, Transducers Manufacturer Homepage: www.murata.com Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Position Sensors - Angle, Linear Position Measuring - SV03A103AEA01R00 - 1262616-SV03A103AEA01R00 - Win Source Electronics
Laguna Hills, CA, United States
Position Sensors - Angle, Linear Position Measuring - SV03A103AEA01R00
1262616-SV03A103AEA01R00
Position Sensors - Angle, Linear Position Measuring - SV03A103AEA01R00 1262616-SV03A103AEA01R00
Manufacturer: Murata Electronics North America Win Source Part Number: 1262616-SV03A103AEA0 1R00 Series: SV03 Termination Style: SMD (SMT) Tab Operating Temperature Range: -40°C ~ 125°C Mounting: SMD Technology: Resistive Output: Analog Voltage Actuator Type: Hole for Shaft Resistance (Ohms): 10k Resistance Tolerance: ±30% For Measuring: Rotary Position Linearity: ±2% Family Name: SV03A103AEA01R00 Rotation Angle - Electrical, Mechanical: 0° ~ 320°, (0° ~ 333.3°) Categories: Sensors, Transducers Manufacturer Homepage: www.murata.com Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 1262616-SV03A103AEA01R00
Series: SV03
Termination Style: SMD (SMT) Tab
Operating Temperature Range: -40°C ~ 125°C
Mounting: SMD
Technology: Resistive
Output: Analog Voltage
Actuator Type: Hole for Shaft
Resistance (Ohms): 10k
Resistance Tolerance: ±30%
For Measuring: Rotary Position
Linearity: ±2%
Family Name: SV03A103AEA01R00
Rotation Angle - Electrical, Mechanical: 0° ~ 320°, (0° ~ 333.3°)
Categories: Sensors, Transducers
Manufacturer Homepage: www.murata.com
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Angle, Linear Position Measuring - 490-14859-2-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
490-14859-2-ND
Angle, Linear Position Measuring 490-14859-2-ND
Resistive Sensor Rotary Position Hole for Shaft SMD (SMT) Tab

Resistive Sensor Rotary Position Hole for Shaft SMD (SMT) Tab

Buy Now Datasheet
Angle, Linear Position Measuring - SV03A103AEA01R00 - ODG (Origin Data Global)
Shenzhen, China
Angle, Linear Position Measuring
SV03A103AEA01R00
Angle, Linear Position Measuring SV03A103AEA01R00
SENSOR ROTARY 320DEG SMD

SENSOR ROTARY 320DEG SMD

Supplier's Site Datasheet
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring - SV03A103AEA01R00 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
SV03A103AEA01R00
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring SV03A103AEA01R00
SENSOR ROTARY 320DEG SMD

SENSOR ROTARY 320DEG SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Linear Position Sensors Linear Position Sensors Linear Position Sensors Linear Position Sensors
Product Number 1262616-SV03A103AEA01R00 490-14859-2-ND SV03A103AEA01R00 SV03A103AEA01R00
Product Name Position Sensors - Angle, Linear Position Measuring - SV03A103AEA01R00 Angle, Linear Position Measuring Angle, Linear Position Measuring Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Position, Proximity, Speed (Modules) - 620-ATS16351PSMGTNDKR-ND - DigiKey
Specs
Operating Temperature -40 to 320 F (-40 to 160 C)
View Details
Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
Modular Rack-Mount Multichannel Noncontact Position Sensor - KDM-8206 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Measurement Range 0.0 to 1 inch (0.0 to 25.4 mm)
Sampling Frequency 50 kHz
View Details
Linear Absolute encoder - LA24 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 128 inch (3240 mm)
Resolution 1.00E-4 to 1.00E-3 mm (3.94E-6 to 3.94E-5 inches)
View Details