Infineon Technologies AG Angle, Linear Position Measuring TLE5012BE5020XUMA1

Description
Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing
Request a Quote Datasheet
Description
Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - TLE5012BE5020XUMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
TLE5012BE5020XUMA1TR-ND
Angle, Linear Position Measuring TLE5012BE5020XUMA1TR-ND
Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing

Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing

Buy Now Datasheet
Angle, Linear Position Measuring - TLE5012BE5020XUMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
TLE5012BE5020XUMA1CT-ND
Angle, Linear Position Measuring TLE5012BE5020XUMA1CT-ND
Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing

Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing

Buy Now Datasheet
Angle, Linear Position Measuring - TLE5012BE5020XUMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
TLE5012BE5020XUMA1DKR-ND
Angle, Linear Position Measuring TLE5012BE5020XUMA1DKR-ND
Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing

Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing

Buy Now Datasheet
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring - 1099729-TLE5012BE5020XUMA1 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
1099729-TLE5012BE5020XUMA1
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring 1099729-TLE5012BE5020XUMA1
Win Source Part Number: 1099729-TLE5012BE502 0XUMA1 Category: Sensors, Transducers>Position Sensors - Angle, Linear Position Measuring Series: Automotive, AEC-Q100 Termination Style: Gull Wing Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: Magnetoresistive Output Signal: Cosine, Sine Output: Wheatstone Bridge Actuator Type: External Magnet, Not Included For Measuring: Angle Rotation Angle - Electrical, Mechanical: 0° ~ 360°, Continuous Voltage - Supply: 3V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: PG-DSO-8 Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: SP001166972,TLE5012B E5020XUMA1-ND,TLE501 2BE5020XUMA1CT,TLE50 12BE5020XUMA1TR,TLE5 012BE5020XUMA1DKR Base Product Number: TLE5012

Win Source Part Number: 1099729-TLE5012BE5020XUMA1
Category: Sensors, Transducers>Position Sensors - Angle, Linear Position Measuring
Series: Automotive, AEC-Q100
Termination Style: Gull Wing
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: Magnetoresistive
Output Signal: Cosine, Sine
Output: Wheatstone Bridge
Actuator Type: External Magnet, Not Included
For Measuring: Angle
Rotation Angle - Electrical, Mechanical: 0° ~ 360°, Continuous
Voltage - Supply: 3V ~ 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: PG-DSO-8
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: SP001166972,TLE5012BE5020XUMA1-ND,TLE5012BE5020XUMA1CT,TLE5012BE5020XUMA1TR,TLE5012BE5020XUMA1DKR
Base Product Number: TLE5012

Buy Now Datasheet
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring - TLE5012BE5020XUMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
TLE5012BE5020XUMA1
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring TLE5012BE5020XUMA1
SPEED SENSORS 8DSO

SPEED SENSORS 8DSO

Supplier's Site
Angle, Linear Position Measuring - TLE5012BE5020XUMA1 - ODG (Origin Data Global)
Shenzhen, China
Angle, Linear Position Measuring
TLE5012BE5020XUMA1
Angle, Linear Position Measuring TLE5012BE5020XUMA1
SPEED SENSORS 8DSO

SPEED SENSORS 8DSO

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Linear Position Sensors Linear Position Sensors Linear Position Sensors Linear Position Sensors
Product Number TLE5012BE5020XUMA1TR-ND 1099729-TLE5012BE5020XUMA1 TLE5012BE5020XUMA1 TLE5012BE5020XUMA1
Product Name Angle, Linear Position Measuring Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring Angle, Linear Position Measuring
Sensor Technology Magnetoresistive Linear Position Sensor/Switch LVDT Linear Position Sensor Optical Linear Encoder
Unlock Full Specs
to access all available technical data

Similar Products

Angle, Linear Position Measuring - 620-CT310LS-FD8DKR-ND - DigiKey
Specs
Sensor Technology Magnetoresistive Linear Position Sensor/Switch
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
DCTH Series Internally Amplified LVDT Displacement Transducer - DCTH500C - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 0.4921 inch (12.5 mm)
View Details
Absolute Non-contact Linear Encoders -  - SICK
Specs
Sensor Technology Optical Linear Encoder; Linear Encoder
Measurement Range 66929 inch (1.70E6 mm)
Linear Encoder Speed 10000 mm/sec (23622 in/min)
View Details
Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details