Infineon Technologies AG Angle, Linear Position Measuring TLE5012BE5000FUMA1

Description
Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing
Request a Quote Datasheet
Description
Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - TLE5012BE5000FUMA1-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
TLE5012BE5000FUMA1-ND
Angle, Linear Position Measuring TLE5012BE5000FUMA1-ND
Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing

Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing

Buy Now Datasheet
Position Sensors - Angle, Linear Position Measuring - TLE5012BE5000FUMA1 - 936743-TLE5012BE5000FUMA1 - Win Source Electronics
Laguna Hills, CA, United States
Position Sensors - Angle, Linear Position Measuring - TLE5012BE5000FUMA1
936743-TLE5012BE5000FUMA1
Position Sensors - Angle, Linear Position Measuring - TLE5012BE5000FUMA1 936743-TLE5012BE5000FUMA1
Manufacturer: Infineon Technologies Win Source Part Number: 936743-TLE5012BE5000 FUMA1 Operating Temperature Range: -40°C ~ 150°C Features: Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Not For New Designs Family Name: TLE5012 Categories: Sensors Case / Package: PG-DSO-8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Infineon Technologies
Win Source Part Number: 936743-TLE5012BE5000FUMA1
Operating Temperature Range: -40°C ~ 150°C
Features: Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: TLE5012
Categories: Sensors
Case / Package: PG-DSO-8
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring - TLE5012BE5000FUMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
TLE5012BE5000FUMA1
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring TLE5012BE5000FUMA1
SENSOR ANGLE 360DEG SMD

SENSOR ANGLE 360DEG SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Linear Position Sensors Linear Position Sensors Linear Position Sensors
Product Number TLE5012BE5000FUMA1-ND 936743-TLE5012BE5000FUMA1 TLE5012BE5000FUMA1
Product Name Angle, Linear Position Measuring Position Sensors - Angle, Linear Position Measuring - TLE5012BE5000FUMA1 Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
Sensor Technology Magnetoresistive Linear Position Sensor/Switch LVDT Linear Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model TR2 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
View Details
DCC Series 4-20mA 2-wire Output Displacement Transducer - DCC010U - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 0.3937 inch (10 mm)
View Details
Linear Open Systems - LFP Series (Linear foil potentiometer) - Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 1.97 to 19.69 inch (50 to 500 mm)
Output Voltage
View Details
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details